location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX635FWD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office BX635FWD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB86303
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX635FWD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.9 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
4.7 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Country of origin
Indonesia
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA2
Performance
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
16 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
446 mm
Depth
360 mm
Height
226 mm
Weight
8 kg
Packaging data
Package width
450 mm
Package depth
545 mm
Package height
295 mm
Package weight
9.76 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.25 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Dimensions (WxDxH)
446 x 360 x 226 mm
Power supply type
AC
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:29:07
Uk has collected 8 expert reviews for Epson Stylus Office BX635FWD and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2012-01-25 01:29:06
This printer is responsive in all modes. From off position you have to wait 31 seconds to print the first page and just 20 seconds from standby. When up and running, it prints a page in 8 seconds. These times make it an above average inkjet printer.The...
Good Low cost per page, Epson has added remote printing with Epson Connect, 2 cartridge sizes (standard and XL), Wifi, Ethernet and doublesided, Good desktop and doublesided speeds, Responsive coming out of standby and from off position, Quiet...
Bad Slow photo prints, No double paper loader, Visible drops on prints, Too many buttons...
Bottom line The Epson Stylus Office BX635FWD is an economical printer that does everything required of a pro printer. It's just slightly let down by its print quality...
80%
gadgetspeak.com
Updated:
2012-01-25 01:29:06
My recent print jobs have been carried out by a new Epson multifunction device. Read my report...
76%
trustedreviews.com
Updated:
2012-01-25 01:29:06
Epson's Stylus Office range is designed for SOHO customers and most models provide fax functions. Many, like the BX635FWD, reviewed here, also include good photo support, so people who need an all-in-one for both tasks are well supported. This is a big, s...
Good Fast black print for class, including duplex, Card slots include CompactFlash, 2,400ppi scanner...
Bad iPrint photo came through in strips, Slightly fuzzy print on plain paper, Complete driver download needed...
80%
expertreviews.co.uk
Updated:
2012-02-28 01:02:22
Epson's Stylus Office BX635FWD is an inkjet MFP aimed at small businesses and home offices. It's a well-specified device – with support for wired and wireless networks, a built-in fax modem and a 30-page document feeder for unattended multi-page copies...
Bottom line A competent and competitive MFP for office-orientated work, but the torn text at low and medium quality settings is a problem...
60%
computeractive.co.uk
Updated:
2013-04-14 13:45:44
Epson's Stylus Office BX635FWD is aimed at small offices and home offices, but despite an upright, sensible-shoes design it still manages to look reasonably attractive. It's rather well specified, supporting wireless networks and photo printing from va...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)