location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL EcoLoop Pro Sleeve 15-16

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell EcoLoop Pro Sleeve 15-16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CV5623 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635612 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:10:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL EcoLoop Pro Sleeve 15-16
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 40.6 cm (16") Black
  • - Fabric, Plastic
  • - Brand compatibility: Dell
  • - Front pocket
  • - Carrying handle(s) Shoulder strap
  • - Bump resistant, Scratch resistant, Water resistant
  • - 410 g
More>>>
Take your office anywhere
Take your office anywhere

Organized storage
Storage specially built to fit most Dell laptops between 15" to 16". Store a charger, mouse and pens in the front zippered pocket.

Carry comfortably
Carry your device with padded handles, detachable shoulder strap or slip the sleeve easily into a larger bag.

Carry essentials with ease
Carry essentials with ease

Built for travel
Navigate airports and train stations easily with luggage pass-through.

On-the-go protection
On-the-go protection

Protect your laptop
Anti-scratch Nylex lining protects your laptop against spills, bumps and scratches.

Protection from the elements
Protection from the elements

All-weather protection
Protect your devices from the elements with premium 840D Ballistic body fabric.

Designed with the Environment in Mind
Designed with the Environment in Mind

The Dell EcoLoop™ label identifies products which are manufactured with select materials and/or processes that help reduce the environmental impact compared to traditional industry methods. The Dell EcoLoop Pro Sleeve 15-16 features the following items:

OceanCycle Certified™ Ocean-bound Plastic
The exterior main fabric is made with 100% ocean-bound plastic from approximately 8 recycled plastic bottles collected from ocean coastline or major waterways.

Responsible dyeing process
Made with a solution-dyeing process for polyester that can generate up to 90% less wastewater, up to 62% less CO2 emissions and uses up to 29% less energy than traditional dyeing processes.

Recycled content packaging
Packaging is made with 100% recycled content in the hang tag, hang loop and plastic bag.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Compatibility
Fits most Dell screens up to 16" (excluding Dell G Series Gaming Alienware and Dell Rugged Laptop Series max laptop dimension: 250 x 360 x 25mm)
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
Fabric, Plastic
Material details
840D fabric 100% recycled ocean-bound plastic
Product main colour *
Black
Number of compartments
1
Brand compatibility *
Dell
Front pocket
Yes
Exterior pockets
Front pocket
Number of front pockets
1
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Features
Protection features
Bump resistant, Scratch resistant, Water resistant
Made with recycled materials
Yes
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Closure type
Zipper
Quantity
1
Certification
OceanCycle
Sustainability
Sustainability certificates
Ocean Bound Plastic (OBP)
Weight & dimensions
Width
380 mm
Depth
30 mm
Height
265 mm
Weight
410 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)