location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB-C Virtual Media KVM Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Virtual Media KVM Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7183-AX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469341274 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:03:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB-C Virtual Media KVM Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Black
More>>>
Performance
Product colour
Black
Keyboard port type *
USB
Mouse port type *
USB
Connector 1
USB C
Connector 2
RJ-45
Connector 1 gender
Male
Connector 2 gender
Female
Material
Plastic
Compatible products
KN2116VA,KN2132VA,KN4116VA,KN4132VA,KN4164V,KN8132V,KN8164V,KN2124VA,KN2140VA,KN4124VA,KN4140VA,KN1132V,KN1108VA,KN1116VA
Packaging data
Weight
70 g
Packaging data
Package width
42 mm
Package depth
124 mm
Package height
129 mm
Package weight
120 g
Package volume
566.34 cm³
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
84733080
Master (outer) case width
270 mm
Master (outer) case length
470 mm
Master (outer) case height
292 mm
Master (outer) case gross weight
5.74 kg
Master (outer) case volume
37095.07 cm³
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)