location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX7 Mark II 4000 ANSI lumens LCOS SXGA+(1400x1050) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEED SX7 Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4233B007
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED SX7 Mark II 4000 ANSI lumens LCOS SXGA+(1400x1050) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Black
  • - LCOS 4000 ANSI lumens
  • - Lamp
  • - SXGA+(1400x1050) 1000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Auto/Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 1 W
  • - 360 W
More>>>
Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.2 - 9 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
SXGA+(1400x1050)
Contrast ratio (typical) *
1000:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 20°
Matrix size
1.78 cm (0.7")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
275 W
Lens system
Focus *
Auto/Manual
Focal length range
1.85 - 2.5 mm
F-number (relative aperture)
1.85
Zoom capability
Yes
Zoom type
Auto/Manual
Optical zoom
1.7x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL L, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
Ports & interfaces
USB connector type
USB Type-B
Composite video in *
1
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
32 dB
Dot clock scanning frequency
170 MHz
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product colour *
Black
Display
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
360 W
Power consumption (standby) *
7 W
Power consumption (economy mode)
290 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight *
4.8 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
Audio input
3
Audio output
1
Dimensions (WxDxH)
266 x 336 x 114 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-06 01:06:02
Uk has collected 1 expert review for Canon XEED SX7 Mark II 4000 ANSI lumens LCOS SXGA+(1400x1050) Black and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
toptenreviews.com
Updated:
2012-01-06 01:06:02
Canon is a well-known company when it comes to high-quality and high-performing cameras, camcorders, TVs and projectors. The REALiS SX7 Mark II is just one example of a mid-range LCoS projector designed for home, office or even school use. The compact...
Good The small size of this versatile projector makes it easily portable...
Bad The lack of 1080p HD means you won’t be using this projector for movie watching.
Bottom line The mid-range contrast ratio, high brightness level and small size make it ideal for presentations or for use as a computer monitor...
88%