location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL EcoLoop Urban Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell EcoLoop Urban Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CP4523G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635513 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 10:41:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL EcoLoop Urban Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 38.1 cm (15") Grey
  • - Fabric
  • - Brand compatibility: Dell
  • - Front pocket, Side pocket
  • - Carrying handle(s)
  • - Waterproof
  • - 540 g
More>>>
Designated storage
Designated storage

Protective laptop storage

A dedicated padded sleeve keeps your PC protected. Fits most Dell laptops up to 15".

Spacious main compartment

Store documents and everyday accessories in one easily accessible space.

Stay organized
Stay organized

Front organizer

Pen slots and slip pockets create storage for smaller items like a mouse or powerbank.

Zippered front pocket

A vertical pocket allows quick, easy access to small essentials like phones or keys.

Side pockets

Stretchable, mesh pockets on either side of the backpack store items like water bottles, umbrellas or hand sanitizer.

Designed for style and comfort
Designed for style and comfort

Versatile look
A stylish look that's perfect for the office, gym or weekend use.

Stay cool

A vented, air-mesh, padded back panel keeps your back cool.

Carry comfortably

Adjustable, contoured shaping "S" shoulder straps take the load off your shoulders while a top haul handle provides a comfortable grip to grab and go.

Environmentally Friendly
Environmentally Friendly

100% recycled plastic fabric
Exterior fabric is made from approximately 7 recycled plastic bottles, which would have otherwise ended up in landfills.

Sustainable packaging
Packaging is made with 100% recycled content in the hang tag, hang loop and plastic bag.

Built to last
We use 420D ballistic body fabric to withstand daily use and back our product with a 3-year limited warranty.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
38.1 cm (15")
Case type *
Backpack
Material *
Fabric
Product main colour *
Grey
Brand compatibility *
Dell
Exterior pockets
Front pocket, Side pocket
Carrying handle(s)
Yes
Protection features
Waterproof
Weight & dimensions
Width
315 mm
Depth
170 mm
Height
480 mm
Weight
540 g
Notebook compartment dimensions (W x D x H)
400 x 270 x 25 mm
Volume
20 L
Logistics data
Harmonized System (HS) code
84733080
Other features
Handle(s)
Yes
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)