location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault ME4012 SAS disk array Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME4012 SAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AQIE-CSL9
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 03:43:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerVault ME4012 SAS disk array Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (2U) Black
  • - 580 W
More>>>
Storage
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
12
Storage drive interface
Serial Attached SCSI (SAS)
Supported storage drive interfaces
SAS
Storage drive sizes supported
3.5"
RAID levels
0, 1, 5, 6, 10, 50
Ports & interfaces
SAS host port
Yes
Number of SAS host ports
8
Design
Device class *
Large Enterprise Business
Chassis type *
Rack (2U)
Product colour
Black
LED indicators
Yes
Power
Power supply unit (PSU) capacity
580 W
AC input voltage
100 - 250 V
AC input frequency
50 - 60 Hz
Power cable length
2 m
Power cable connector 1
NBR14136
Power cable connector 2
C13 coupler
Weight & dimensions
Width
483 mm
Depth
602.9 mm
Height
87.9 mm
Weight
4.8 kg
Packaging content
Cables included
AC, Fiber
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%