location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW5705 2700 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW5705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA88040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946700571
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 15:37:38
The date of the most recent change of this product data-sheet in Icecat.
Epson V11HA88040 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-TW5705 2700 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming White
  • - 3LCD 2700 ANSI lumens
  • - Lamp 4500 h
  • - 1080p (1920x1080) 16:9 35000:1
  • - Smart projector Screen size compatibility: 863.6 - 8432.8 mm (34 - 332") Number of colours: 1.07 billion colours
  • - Focus: Manual
  • - Bluetooth
  • - Built-in speaker(s) 10 W
  • - Smart TV
  • - AC 297 W
More>>>
Projector
Smart projector *
Yes
Screen size compatibility *
863.6 - 8432.8 mm (34 - 332")
Projection distance
2.17 - 2.61 m
Projector brightness *
2700 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
35000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
1780 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.55 cm (0.61")
Heat dissipation
1009.8 BTU/h
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
7500 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.22 - 1.47:1
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Bright cinema
Ports & interfaces
HDMI version
1.4
USB 2.0 ports quantity
1
Headphone outputs
1
HDMI ports quantity *
1
DVI port *
No
Network
Smart TV *
Yes
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
36 dB
Country of origin
Philippines
Operating system installed
Android TV
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Market positioning *
Gaming
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
297 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
227 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
309 mm
Depth
315 mm
Height
122 mm
Weight *
3.6 kg
Package width
380 mm
Package depth
415 mm
Package height
180 mm
Package weight
5.1 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
66 pc(s)
Pallet gross weight
0 g
Products per pallet (UK)
66 pc(s)
Pallet weight (UK)
0 g
Harmonized System (HS) code
85286200
Country Distributor
United Kingdom 1 distributor(s)