location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SBP16KRMI4U UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP16KRMI4U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP16KRMI4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304212652 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2025 11:08:07
The date of the most recent change of this product data-sheet in Icecat.
APC SBP16KRMI4U user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SBP16KRMI4U UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bypass switch
  • - Rack-mount
  • - Rack capacity: 4U
  • - 21.8 kg
  • - Black
More>>>
Features
Product type *
Bypass switch
Mounting type
Rack-mount
Product colour
Black
Rack capacity
4U
Compatibility
CSA, EN 60950, GOST, IEC 60950, IEC 60950, UL 1778
Power
Load capacity
20000 VA
Input voltage
230 V
Input frequency
50/60 Hz
Number of phases
1
Maximum total current draw per phase
100 A
Certificates
Compliance certificates
RoHS
Certification
CSA, EN 60950, GOST, IEC 60950, IEC 60950, UL 1778
Operational conditions
Operating temperature (T-T)
-20 - 45 °C
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 4500 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Width
432 mm
Depth
673 mm
Height
178 mm
Weight
21.8 kg
Packaging data
Package width
610 mm
Package depth
991 mm
Package height
305 mm
Package weight
31.8 kg
Logistics data
Harmonized System (HS) code
85079080
Brand Image Product code Product Stock Price from
APC Symmetra LX rackmount backplate (2*C19 1*IEC 309) APC Symmetra LX rackmount backplate (2*C19 1*IEC 309)
(show image)
SYPD10 Symmetra LX rackmount backplate (2*C19 1*IEC 309) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)