More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS C64 PHOTO - PROMO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C528121
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
107250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour
*

Printing
Print speed (black, normal quality, A4/US Letter)
*
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Ports & interfaces
I/O ports
USB Paralle
Performance
Buffer size
32 KB
Design
Market positioning
*
Home & office
System requirements
Mac compatibility

Compatible operating systems
Windows ME, Windows XP, Windows 2000, Windows 95, Windows 98, Windows NT 4.0
Other features
Colour printing technology
Black ink head: 90 nozzles, Colour ink head: 87 nozzles (29 per colour: Cyan, Magenta, Yellow)
Dimensions (WxDxH)
450 x 242 x 192 mm
Interface
USB, Parallel DB25
Power supply
12 W
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 1 expert review for Epson STYLUS C64 PHOTO - PROMO inkjet printer Colour and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
|
70%
|
Source | Review comments | Score |
---|---|---|
trustedreviews.com
Updated:
2017-03-01 09:54:25 |
The release of any new Epson printer is an event, but the Stylus C64 is one of the first printers supplied with DURA Brite inks. DURABrite is Epson's name for its new pigmented colour inks, for which it makes a lot of claims. As well as being extra brigh...
![]() |
70%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
C11C528051-DELL | STYLUS C64 INKJET |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C11C528051?KIT2 | K Stylus C64 NON 17ppm A4+StarterKit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|