location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS105 Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS105NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449029697 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS105 Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 8000 entries
More>>>
Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Safety
UL (UL 60950), CUL, C-Tick, CE Mark, TUV (EN 60950)
Performance
Compatible operating systems
Windows, Mac OS, NetWare, Linux
Performance
Mean time between failures (MTBF)
87600 h
Power
Power consumption (typical)
14.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Latency
20 µs
Dimensions (WxDxH)
158 x 105 x 25 mm
Bandwidth
10 Gbit/s
I/O ports
5x 10/100/1000 (RJ-45)
Power requirements
12VAC, 1.2A
Electromagnetic emissions
FCC Class A & VCCI Class A, CE Class A, MIC
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
490 g
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:29:37
Uk has collected 2 expert reviews for NETGEAR GS105 Unmanaged but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 10:29:37
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Product code Product Stock Price from
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105NA 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports
(show image)
FS750T2NA ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 48-Port Switch + 2 Gigabit Ports NETGEAR 48-Port Switch + 2 Gigabit Ports
(show image)
FS750TNA 48-Port Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TNA ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS716TNA network switch NETGEAR GS716TNA network switch
(show image)
GS716TNA GS716TNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NG GS724TGE 24xGENet 2x SFP NETGEAR NG GS724TGE 24xGENet 2x SFP
(show image)
GS724TNA NG GS724TGE 24xGENet 2x SFP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots
(show image)
JGS524FNA ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TNA ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Desktop Switch NETGEAR ProSafe 16 Port Gigabit Desktop Switch
(show image)
GS116NA ProSafe 16 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GR 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)