location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC VT700 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT700
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC VT700 data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 500:1
  • - Focus: Manual
  • - 5 W
  • - 295 W
More>>>
Projector
Projection distance
11.1
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3000 h
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
18.9 - 22.7 mm
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
29 dB
Plug and Play
Yes
Certification
CE, TÜV GS, RoHS
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
295 W
Power consumption (standby) *
9 W
Weight & dimensions
Weight *
3.1 kg
Other features
Audio input
1
Audio output
1
Dimensions (WxDxH)
309 x 258 x 112 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
RS-232 ports
1