location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 965 4K Streaming Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
965 4K Streaming Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
695J5AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548527281 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 11:02:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 965 4K Streaming Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP 3840 x 2160 pixels 60 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB
  • - Mounting type: Clip
  • - Black
More>>>
Stream the Real You
Stream the Real You

Get studio-quality without the studio with this streaming webcam. Film in up to 4K[2] 30fps or 1080p 60 fps with the cutting-edge image sensor, so your audience can enjoy smooth, superb video on your chosen streaming platforms. Fine-tuned to you, the dual-microphones pick up the audio you want to share while reducing the noise you don't.

Always Show your True Colors
Always Show your True Colors

Stream in stunning color at any time or on any set. Color correction and HDR automatically adjust to keep you and your content vibrant, day or night, and the 18 mm F2.0 large lens takes everything in for an excellent image, even in low light.

An AI-Enhanced Production
An AI-Enhanced Production

You don't need a film crew when you have an AI-enabled webcam[1]. During your livestream, Auto Framing keeps you and any guests centerstage.

Auto Focus
Auto Focus

While you focus on your stream, this webcam automatically adjusts the focus on you. Feel confident knowing your image is crystal clear throughout your streams.

Only Share When you Want To

When you're done streaming or conferencing, simply attach the magnetic privacy cover for worry-free privacy.

Conference Seamlessly

Certified for Zoom and compatible with other popular conferencing applications, you can be sure our hardware works seamlessly with Zoom and most other conferencing platforms to deliver an stunning conferencing experience every time.

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [4,5]

Digital Zoom

Need to get a closer look? Use digital zoom to zoom in and out, so you can show what you want--all available on Poly Lens. [1]

Performance
Megapixel (approx.) *
8 MP
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@30fps, 1280x720@60fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps
Auto focus
Yes
Zoom capability
Yes
Noise reduction
Yes
Design
Interface *
USB
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
Cable length
1.5 m
Tilt angle range
0 - 15°
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.10 Yosemite
Software
Other operating systems supported
ChromeOS
Sustainability
Sustainable technologies and materials
Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 85% post-consumer recycled plastic
Weight & dimensions
Width
41.4 mm
Depth
43.4 mm
Height
86.7 mm
Weight
225 g
Packaging data
Package width
139 mm
Package depth
110 mm
Package height
73 mm
Package weight
412 g
Microphone
Built-in microphone *
Yes
Number of microphones
1
Brand-specific features
HP GTIN (EAN/UPC)
196548637850
Logistics data
Country of origin
China