location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus X2 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:33:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus X2 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Grey
  • - DLP 1600 ANSI lumens
  • - 3000 h
  • - SVGA (800x600) 2000:1
  • - Number of colours: 16.78 million colours
  • - Built-in speaker(s)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:06:13
Uk has collected 7 expert reviews for InFocus X2 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
T3.com
Updated:
2011-08-14 15:06:03
This light box is really a multi- purpose unit thats suitable both for office and home use. The design wont win any awards for style and the device is much larger than many of the DLP projectors weve seen recently - but its whats inside that rea...
80%
Zdnet.com.au
Updated:
2011-11-04 22:06:36
The InFocus X2 is an anonymous-looking projector that stretches the bounds of portability. At 249mm by 328mm by 107mm (WDH) and 3kg, the X2 is big for a portable projector. Add in the cables and the remote control, and you have a cumbersome 3.5kg trave...
0%
goodgearguide.com.au
Updated:
2011-11-04 22:06:38
An affordable DLP projector, the X2 has a brightness rating of 1600 ANSI lumens, so you can use it in a greater variety of light conditions. To preserve lamp life, you can invoke whisper mode, and drop down to a more conservative 1100 ANSI lumens.
70%
trustedreviews.com
Updated:
2011-08-14 15:05:55
Digital projectors, once the sole preserve of boardrooms and rich playboys’ home cinema rooms, have hit the mainstream. Like flat panel monitors a few years back, prices have been coming down steadily across the board and we have now reached the poi...
60%
Brand Image Product code Product Stock Price from
Epson EMP61 projector 2000 ANSI lumens SVGA (800x600) Epson EMP61 projector 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040GE EMP61 projector 0.00
(excl. VAT)
0 (incl. VAT)
Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player 2000 ANSI lumens SVGA (800x600) Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040/KIT K EMP-61 LCD SVGA + MuVo TX MP3 Player 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-821 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-821 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H167040LA EMP-821 0.00
(excl. VAT)
0 (incl. VAT)