location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-512 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2969B009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574523286
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PG-512 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon PIXMA MX320 Canon PIXMA MX340 Canon PIXMA MX350 Canon PIXMA MP250 Canon PIXMA MP280 Canon PIXMA MP495 Canon PIXMA MP499 Canon PIXMA iP2700 Canon PIXMA MX420 Canon PIXMA MX410 Canon PIXMA MP272 Canon PIXMA MP492 Canon PIXMA MX330 Canon PIXMA MP270 Canon PIXMA MP490 Canon PIXMA iP2702
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Canon
Colour
No
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages MM Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages
(show image)
30021UK Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages 0.00
(excl. VAT)
0 (incl. VAT)
MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30020UK 30020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
(show image)
30021DK Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30020DK Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1302 ink cartridge 1 pc(s) Black
(show image)
WEC1302 WEC1302 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)