location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio S40 1/2.5" 4 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio S40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18027
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio S40 1/2.5" 4 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 2.6x
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:44:25
Uk has collected 6 expert reviews for Pentax Optio S40 1/2.5" 4 MP CCD and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 01:44:21
Pentax has taken its polished S4 model and offered a “lite” version to newcomers...
80%
Neocamera.com
Updated:
2011-10-04 01:44:18
The Pentax Optio S40 combines above average features with below average photo-quality. The picture quality is good enough for small prints and sharing on the web so if that is your target medium the positive points will outweigh the negatives. The mai...
40%
pcmag.com
Updated:
2011-10-04 01:44:22
Specs: Megapixels: 4, Maximum Resolution: 2304 x 1728 pixels, Included Memory Amount: 11 MB, Media Format: Internal, Type:...
50%
steves-digicams.com
Updated:
2016-12-29 23:22:53
The new Optio S40 is a compact camera that packs a 4 megapixel imager and a 3X optical zoom lens in a sleek aluminum design. It featuring a smc Pentax lens coupled with their Sliding Lens system that allows the lens to fully retract inside the camera w...
0%
Brand Image Product code Product Stock Price from
Pentax

Pentax Digital Foto OPTIO S5Z 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
OPTIOS5Z Digital Foto OPTIO S5Z 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Digital Camera OPTIO S40 Kit 1/2.5" 4 MP CCD Silver
(show image)
1802702 Digital Camera OPTIO S40 Kit 0.00
(excl. VAT)
0 (incl. VAT)