location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE892 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE892
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE892
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VE892 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE892 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1080 pixels Black
  • - Maximum transfer distance: 20000 m
  • - HDCP
  • - Wired DC-in jack
  • - Power source type: DC
More>>>
Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
20000 m
LED indicators
Yes
Supported video modes
1080p
Bandwidth
6.75 Gbit/s
HDCP
Yes
Material
Metal
Impedance
100 Ω
HDCP version
1.4
Product colour
Black
Certification
Blu-ray,Supports(3D),Supports(PS3),HDMI,ROHS,Weee
Compatible products
2X-EA12,2L-7D02H-1,2L-7D03H,2L-7D05H,2L-7D10H,2L-7D15H,2L-7D20H,2L-7D02H,VE-RMK1U,VE7832,VE7833,VE7834,VE7835,2L-7DA3H,2L-7DA6H,2L-7D01H,2L-7D05H-1,CS1842,CS1844,VE781010,VE781020,VE781030
Ports & interfaces
Connectivity technology *
Wired
HDMI in
1
Number of HDMI outputs
1
Serial ports quantity
2
Serial interface type
RS-232
DC-in jack
Yes
Power
Power source type
DC
Operating voltage
5.3 V
Power consumption (transmitter) (max)
5.8 W
Power consumption (receiver) (max)
4.69 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
103 x 141.7 x 30 mm
Receiver weight
440 g
Transmitter dimensions (WxDxH)
103 x 141.7 x 30 mm
Transmitter weight
440 g
Packaging data
Quantity per pack
2 pc(s)
Package width
100 mm
Package depth
283 mm
Package height
173 mm
Package weight
1.59 kg
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)