location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Google Meet Series one Room Kits by Gen 2 video conferencing system 12 MP Ethernet LAN Group video conferencing system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Google Meet Series one Room Kits by Lenovo Gen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20YW000BSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118440033 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2025 18:54:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Google Meet Series one Room Kits by Gen 2 video conferencing system 12 MP Ethernet LAN Group video conferencing system
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Group video conferencing system
  • - Bluetooth
  • - Full HD
  • - 80 - 24000 Hz RMS rated power: 20 W
  • - Internal memory: 8 MB Total storage capacity: 128 GB
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi
  • - 12 MP CMOS 1"
  • - Power source type: AC
  • - White
More>>>
Outfit any space
Outfit any space

Choose from three purpose-built options, depending on your need: small, medium, or large rooms. The Google Meet Series One room kits from Lenovo are comprehensive and ready out of the box. Each kit includes a compute system with custom mounting options, plus a combination of up to six other components—which vary by room size. Components include a smart camera or smart camera XL, a remote control or touch controller, up to two mic pods, and a smart audio bar (plus an add-on audio bar in the large room kit).

Modernize your meetings
Modernize your meetings

These are the first room kits of their kind to carry the Series One designation, thanks to unique features like onboard-AI and enterprise-grade components. The innovative compute system features an exclusive tensor processing unit (TPU) that delivers top-of-the-line performance. TrueVoice™ noise cancellation technology scrubs audio to ensure ultra-clear communication. And the 4K-capable AI cameras deliver smoother pan/zoom movements.

Easy to install and manage
Easy to install and manage

As the first kits for Google Meet incorporating Power over Ethernet (PoE), Series One room kits are easier and more cost-effective to install than almost any other option. Here’s why: With power and network combined in one Ethernet cable, there are fewer cables to run and less clutter under or on the table. In addition, PoE installations can be completed faster than traditional deployments. And the kits are easily managed through the G Suite admin console, for seamless integration and control.

Approachable, reliable design
Approachable, reliable design

The approachable product design of the Series One room kits complements the modern workplace aesthetic. Its user-friendly interface makes it easy to join meetings and share content. The attractive components are available in two inviting colours: Chalk and Charcoal. The hardware is reliable and durable, backed by a three-year Lenovo Premier Support warranty—with extended coverage available at additional cost via Lenovo Smart Office Professional Services.

Performance
Bluetooth
Yes
Bluetooth version
5.0
Product colour *
White
Product type *
Group video conferencing system
Video
HD type *
Full HD
HD-Ready
Yes
Audio
Number of speakers
2
Frequency range
80 - 24000 Hz
RMS rated power
20 W
Memory
Internal memory
8 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
128 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Camera
Megapixel (approx.) *
12 MP
Effective sensor resolution
20.3 MP
Sensor type *
CMOS
Image sensor size *
1"
Horizontal field of view
95°
Display
Display diagonal
25.6 cm (10.1")
Display resolution
1280 x 800 pixels
Contrast ratio (typical)
800:1
Touchscreen
Yes
Display
Viewing angle, horizontal
89°
Viewing angle, vertical
89°
Display brightness
350 cd/m²
Microphone
Microphone colour
White
Microphone frequency
100 - 24000 Hz
Number of microphones
2
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model
i7-10510U
Other operating systems supported
ChromeOS
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
240 W
Weight & dimensions
Microphone dimensions (WxHxD)
95 x 95 x 30 mm
Speaker dimensions (WxDxH)
705 x 95 x 133 mm
Camera dimensions (WxDxH)
122 x 84 x 52 mm
Width
284 mm
Depth
135 mm
Height
29 mm
Packaging content
Number of microphones included
2
Speaker included
Yes
Camera included
Yes
Microphone included
Yes