location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud MIX Buds Wireless Headphones (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud MIX Buds Wireless Headphones (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5D9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188046265 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 21:40:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HyperX Cloud MIX Buds Wireless Headphones (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headphones
  • - Wireless USB connectivity Bluetooth 5.2 20 m
  • - Intraaural 10 - 20400 Hz 32 Ω 106.5 dB
  • - Microphone type: Boom -16 dB
  • - Lithium-Ion (Li-Ion)
More>>>
Dual Wireless TWS: 2.4GHz | Bluetooth®[1]

Ultra-low latency 2.4 GHz gaming mode via the included USB-C adapter when you can’t afford to spare a split-second on PC, console[4], and Android, or switch to Bluetooth®[1] when you’re on the go.

Signature HyperX comfort and durability

Featuring 3 ear tip sizes for a personalized fit, and a carrying case with silicone sleeve to keep everything stored and secured when you’re on the move.

HyperX Signature sound + DTS Headphone:X®[2]

Get pinpoint audio localization and a 3D sound stage thanks to the power of DTS and high-quality HyperX audio.

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Control type
Touch
Cable length
2 m
Virtual surround technology
DTS Headphone:X 2.0
Compatible products
PC, PS5™, PS4™, Nintendo Switch™, Mobile
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, DID, GAVDP, HFP, HSP, SBC
Bluetooth version
5.2
Wireless range
20 m
Headphones
Maximum input power
1 mW
Ear coupling *
Intraaural
Headphones
Headphone frequency
10 - 20400 Hz
Impedance
32 Ω
Headphone sensitivity
106.5 dB
Driver unit
1.2 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-16 dB
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
33 h
Battery technology (charging case)
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
19 g
Packaging content
Charger
Yes
Audio adapters included
USB
Cables included
USB Type-C to USB Type-A
Eartips material
Silicone
Country Distributor
España 2 distributor(s)
France 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)