location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXD1C82051 audio conferencing system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXD1C82051
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD1C82051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713534550 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2025 14:18:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXD1C82051 audio conferencing system
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 140 - 20000 Hz Grey
  • - Built-in speaker(s) 140 - 20000 Hz
  • - USB Type-A
More>>>
Features
Product colour *
Grey
Built-in speaker(s) *
Yes
Speaker frequency range
140 - 20000 Hz
Speaker diameter
3 cm
Certification
CB, FCC,ICES, CE, RCM, VCCI, BSMI KCC, EAC
Audio
Frequency range *
140 - 20000 Hz
Dynamic range
85 dB
Total Harmonic Distortion (THD) + noise
3%
Signal-to-Noise Ratio (SNR)
64 dB
Soundbar speaker
Soundbar frequency range
140 - 20000 Hz
Soundbar impedance
4 Ω
Soundbar speaker RMS power
3 W
Ports & interfaces
USB connector type
USB Type-A
Microphone
Microphone direction type
Omnidirectional
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Power
Current
1 A
DC input voltage
5 V
Weight & dimensions
Width
90 mm
Depth
90 mm
Height
49 mm
Weight
265 g
Package width
125 mm
Package depth
129 mm
Package height
89 mm
Package weight
447 g
Packaging content
USB cable length
0.79 m
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)