location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M24m computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M24m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678U5AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548350391 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2024
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M24m computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 300 cd/m² 1000:1
  • - E 16 kWh 30 W
More>>>
One cable. Everything you need.

This monitor is more than just a screen. It’s a productivity hub. One USB-C® cable is all you need to plug in and get to work in an instant. You can directly connect your mouse and keyboard to the monitor’s USB ports, and it charges your laptop at up to 65W. So, ditch the messy cords, marvel at your clean desk, and enjoy everything this display has to offer—all with USB-C®.

Conferencing made convenient

Welcome to your built-in collaboration station with an integrated 5MP webcam, noise-canceling microphones, and dual 2W speakers. It’s just what you need to look sharp, sound great, and enjoy clear audio whether you’re on a call or video conference—no extra devices necessary. Plus, get peace of mind and ensure your webcam’s off with the built-in physical privacy cover.

The view to get the job done

Check off more of your to-do list with a screen that’s as detail oriented as you. Enjoy sharp image and movement clarity on this 23.8” diagonal, FHD monitor with 75Hz refresh rate[1] and consistent, vibrant color thanks to the 99% sRGB color gamut. Plus, see it all from virtually any angle with IPS panel technology and minimize distractions with the 3-sided micro-edge bezel—perfect for dual displays.

FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 23.8" diagonal monitor.

Integrated 5MP Webcam

Easily conference and get your work done. Plus, it has a privacy cover.

Integrated Audio

The integrated, side-firing dual 2W speakers and noise-canceling mic deliver crystal-clear audio.

USB-C® Connectivity

Keep your set up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C® cable to your notebook for data, video, and up to 65W of charging.

Endless Adjustability

Work effortlessly and comfortably with 3-way adjustability.

HP Eye Ease

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

IPS Technology

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

3-Sided Micro Edge Bezel

See and do more on your screen with a 3-sided micro edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

VESA Mount

Mount to an arm or the wall with standard 100mm x 100mm VESA mounting.

99% sRGB Color Gamut

Enjoy what you see on screen with 99% sRGB color space. This display provides consistent and ideal color reproduction for vibrant images and videos. [1]

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [2]

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI, DisplayPort™, USB-C® plus two additional USB ports, you can connect multiple devices like another display or keyboard and mouse. [3]

Materials that Matter

This display's plastics contain 85% post-consumer recycled plastics and 5% ocean-bound plastics to help reduce the raw materials we use. It’s all part of our commitment to helping our shared world. [4]

Thoughtful Product Packaging

100% recyclable packaging that can stay out of landfills. [5,6]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Backlight type
Edge LED
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1280 x 720 (HD 720), 720 x 400, 1280 x 800 (WXGA), 1280 x 1024 (SXGA), 800 x 600 (SVGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 1024 x 768 (XGA), 1600 x 900
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Display diagonal (metric)
60.45 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
Low Blue Light technology
Yes
Multimedia
Megapixel (approx.)
5 MP
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
10 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
16 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
120 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1222321
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
539.5 mm
Depth (with stand)
211.4 mm
Height (with stand)
523.4 mm
Weight (with stand)
6.3 kg
Width (without stand)
539.5 mm
Depth (without stand)
47.9 mm
Height (without stand)
372.2 mm
Packaging data
Package width
596 mm
Package depth
195 mm
Package height
416 mm
Package weight
9.2 kg
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Other features
Country of origin
China
Introduction year
2022
Weight
6.3 kg
Height
372.2 mm
Width
539.5 mm
Depth
47.9 mm
Brand-specific features
HP GTIN (EAN/UPC)
197192360361
Country Distributor
Nederland 3 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)