location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6E (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4KWX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184702383
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 14:08:06
The date of the most recent change of this product data-sheet in Icecat.
OptiPlex 7400 All-in-One Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL F4KWX user manual (28.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 7400 All-in-One Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6E (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver 220 W
  • - Intel® Core™ i5 i5-12500 Processor cores: 6
  • - 60.5 cm (23.8") Full HD 1920 x 1080 WVA
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD Card reader integrated
  • - Intel UHD Graphics 770
  • - 2.07 MP 1920 x 1080 pixels
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth
  • - Windows 10 Pro 64-bit
More>>>
Technology that revolves around you
Technology that revolves around you

Meet the new, sustainably built OptiPlex family with Artificial Intelligence personalization and up to the latest 12th Gen Intel® Core™ i9 processors.

Designed around you
Designed around you

Fits perfectly in any space:
The OptiPlex 7400 All-in-One blends into any workspace comfortably thanks to its compact size and choice of ergonomic stands.

Clear communication:
Intelligent Audio enhances your sound for better collaboration. A quad microphone array and performance speakers provide crystal clear audio.

Ready when you are:
Featuring Windows Modern Standby to enable an instant on / instant off user experience with constant connectivity.

Made to work as hard as you
Made to work as hard as you

Take on any task:
Built with 12th Gen Intel® Core™ processors with new Hybrid Core technology, balancing workloads between cores, making multitasking effortless.

Next-gen graphics:
Tackle the most graphically intensive workloads with the latest AMD discrete graphics.

High-speed access:
New Wi-Fi 6E brings more bandwidth and better performance while future-proofing your IT investment.

Achieve more every day
Achieve more every day

Reduce strain:
With the TUV Low Blue Light certified non-touch panel, you can work comfortably with reduced eye strain, even after 8 hours in front of the screen.

Broaden your horizons:
12th Gen Intel® Core™ integrated graphics with support for up to 4 independent displays.

Increase your collaboration:
Brand new FHD and FHD + IR cameras with Temporal Noise Reduction and Wide Dynamic Range improve the quality of your video conferences, even in low lighting.

Dell Optimizer
Dell Optimizer

Personalized performance with the world’s most intelligent PCs:
Our built-in Artificial Intelligence automatically improves critical areas of your PC in the background, enhancing application performance with adaptive technology from ExpressResponse.

ExpressConnect
optimizes conference calls and connectivity so you can work better from anywhere.

Collaborate like you’re there:
Intelligent Audio optimizes your sound quality and reduces background noises with automated tuning and neural noise-cancellation, so you can hear and be heard.

Simplified manageability:
Optimize your fleet of systems to perform its best with manageability features and productivity gains straight from the Dell Optimizer interface.

Leader in sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today OptiPlex contains up to 60% recycled material, has over 60 EPEAT registered products, more than 50 TCO 8 Certified configurations, and energy Star 8.0.

Eco-Labels
Eco-Labels

This product is EPEAT Gold and ENERGY STAR qualified (on select configurations). EPEAT registration varies by country.

Products and Packaging
Products and Packaging

Dell Technologies is transitioning to products and packaging made from recycled or renewable resources, and improving products' energy efficiently. We are also working towards reducing our greenhouse gas emissions within our operations and with our direct supply chain partners.

Carbon Footprint
Carbon Footprint

One of Dell's primary goals is to minimise our environmental impact. We aim to reduce the carbon footprint of our products throughout their lifecycle, from development to recycling and everything in between.

Unified Workspace
Unified Workspace

Back your IT investment with Dell Technologies Unified Workspace for the most comprehensive solution to deploy, secure, manage and support virtually all devices from the cloud. This revolutionary solution is designed with intelligence and automation providing visibility across the entire endpoint environment. This complete solution from Dell Technologies helps customers save time, improve user experience, optimize resources and strengthen security.

Deploy:
Our modern deployment solution, ProDeploy in the Unified Workspace allows you to revolutionize the way deployment gets done. By spending just one hour for set up, IT can then hand deployment to Dell and have preconfigured systems shipped directly to the end users wherever they are.

Secure:
Dell Endpoint Security for the Unified Workspace helps manage growing cyber risks while embracing workforce transformation. With Dell SafeGuard and Response powered by Secureworks, gain actionable insight to help quickly and efficiently prevent, detect and respond to cyber attacks keeping your environment free from harm.

Manage:
We integrated our hardware management solution Dell Client Command Suite with VMware Workspace ONE, allowing you to take advantage of unified endpoint management (UEM) and manage the firmware, operating system and applications for all devices from the Workspace ONE console. UEM simplifies the management of the entire environment saving IT time from having to work between separate consoles for PCs and phones.

Support:
ProSupport Plus continues to be the only predictive and proactive support in the market. When compared to key competitors, ProSupport Plus with SupportAssist reduced time to resolve a failed hard drive with up to 11x faster time to resolution.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
WVA
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
92 ppi
RGB colour space
sRGB
Anti-glare screen
Yes
Surface hardness
3H
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500
Processor cores
6
Processor boost frequency
4.6 GHz
Processor cache
18 MB
Bus type
DMI4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SDXC, SDHC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Audio chip
Realtek ALC3289
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2.07 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
2
HDMI version
2.0
Combo headphone/mic port
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product colour *
Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Windows 11 free upgrade
Yes
Operating system language
Multilingual
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter power
220 W
AC adapter frequency
47 - 63 Hz
AC adapter input voltage
90 - 264 V
Weight & dimensions
Width (without stand)
540.2 mm
Depth (without stand)
52.6 mm
Height (without stand)
344 mm
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Input device model
KM5221W
Cables included
AC
Other features
Infrared (IR) camera
Yes
Stand type
Height adjustable stand
Intel® vPro™ Platform Eligibility
Yes
Country Distributor
France 1 distributor(s)
United Kingdom 4 distributor(s)