location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 2700 Plus Printer large format printer 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 2700 Plus Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3R745D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548864898 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 03:23:05
The date of the most recent change of this product data-sheet in Icecat.
Accelerate production efficiency to the next level

Productive and cost-effective—vivid colors at 89 m²/hr (958 ft²/hr) with symmetrical double printheads.[1]
Increase efficiency—automatic printhead cleaning and intuitive interface with guidance help save time/money.
HP Professional Print Service Plans[2]—for proactive support, workflow control and trainings to grow.

Print your way to higher margins

You can grow into high-margin jobs with 30% wider gamut at high speed, preserving media gloss, feel.[3]
Print confidently on a wide range of signage and décor applications, including thin films, vinyl, and papers.
Ensure consistent color and quality configurations across your global fleet with HP Configuration Center.[4]
Enjoy easy finishing, lamination, and installation with configurable overcoat and flexible inks for wrapping.

GO BEYOND—Lead with environmental certifications[5]

Contribute to a comfortable[6] working environment with water-based HP Latex Ink technology.
Differentiate your business with environmental certifications[5]—including UL ECOLOGO[7] and UL GREENGUARD Gold.[8]
Access the most sensitive spaces with odorless prints[6] and compatibility with a wide range of alternative substrates.[9]
Reduce your plastics consumption with carton-based cartridge[10] and labelless supplies; free recycling via HP Planet Partners.[11]

Printing
Maximum resolution *
1200 x 1200 DPI
Paper handling
Paper tray media types *
Banner
Ports & interfaces
Ethernet LAN *
Yes
Performance
Country of origin
Singapore
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), Korea (KCC)
Brand-specific features
HP Dynamic security
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
5740 mm
Depth
1380 mm
Height
1670 mm
Weight
1553 kg
Packaging data
Package depth
1553000 mm
Package weight
2057 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)