location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Router MSR3026

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Router MSR3026
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9J03A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017584843 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 04:18:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Networking Comware Router MSR3026
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN 3G/4G USB modem compatibility
  • - IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab
  • - 10 Gigabit Ethernet, Gigabit Ethernet
  • - Web-based management
  • - DHCP client DHCP server
  • - 3DES, 128-bit AES, 192-bit AES, 256-bit AES, DES
More>>>
Reduces Complexity and Simplifies Your Network

The HPE Networking Comware Router Series MSR3000 simplifies your network through integrated routing, switching, security, and voice, and combines the flexibility of modular upgrades to deliver high-performance medium-to-large branch routing.
Makes administration easier with HPE Networking Intelligent Management Center (IMC) Software.
Reduces management complexity with zero-touch deployment (ZTP) and Dynamic VPN.

Enhances Time to Service and Branch Performance

The HPE Networking Comware Router Series MSR3000 offers high performance routing with up to 13 Mpps forwarding and 14.3 Gbps of IPSec encryption throughput to meet bandwidth requirements of branch traffic.
Supports branch services with a comprehensive feature set and eases the cloud transition with integrated security.
Satisfies medium to large branches with advanced hardware architecture and high port density.

Increases Your Return on Investment

The HPE Networking Comware Router Series MSR3000 is a modular platform with a wide range of connectivity options that enables the right design for your needs.
Reduces your TCO through open standards, power and space savings, and energy-efficient hardware.
Deploy advanced features with no additional licensing.

Boosts Agility and Resiliency

TheHPE Networking Comware Router Series MSR3000 provides Open Application Platform module that supports HPE Alliance One applications such as WAN acceleration and Microsoft Skype for Business (Lync).
Delivers an open standards approach to your network infrastructure.
With advanced hardware architecture and FPBA modules, you get reliable, high-performance functionality with multi-core processors.

Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)