location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Archer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER TX55E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897098687390 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 13:03:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (WLAN Bluetooth PCI Express Adapter) (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER TX55E user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI Express 2.0 WLAN / Bluetooth
  • - 2402 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz) Bluetooth 5.2
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
USB version
2.0
Network
Maximum data transfer rate *
2402 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN data transfer rates supported
11, 54, 300, 574, 1733, 2402 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, 1024-QAM, CCK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3
Bluetooth
Yes
Bluetooth version
5.2
Design
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
External
Transmitting power (CE)
23 dBm
Transmitting power (FCC)
27 dBm
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 10 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
120 mm
Depth
78.5 mm
Height
21 mm
Packaging data
Package width
201.5 mm
Package depth
152.5 mm
Package height
41.5 mm
Package weight
230 g
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Bluetooth header cable
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Brand Image Product code Product Stock Price from
TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter
(show image)
UE300C(UN) USB Type-C to RJ45 Gigabit Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 Internal Ethernet 10000 Mbit/s TP-Link TX401 Internal Ethernet 10000 Mbit/s
(show image)
TX401(UN) TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.5 Gigabit PCIe Network Adapter TP-Link 2.5 Gigabit PCIe Network Adapter
(show image)
TX201(UN) 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.5 Gigabit PCIe Network Adapter TP-Link 2.5 Gigabit PCIe Network Adapter
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter
(show image)
ARCHER TX20U PLUS AX1800 Dual Antennas High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB5A network card Bluetooth TP-Link UB5A network card Bluetooth
(show image)
UB5A UB5A 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Bluetooth 5.0 Nano USB Adapter TP-Link Bluetooth 5.0 Nano USB Adapter
(show image)
UB500 Bluetooth 5.0 Nano USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)