location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Duet Chromebook MediaTek Helio P60T 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Portuguese Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Duet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Duet Chromebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA6F0100PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890705811 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 17:33:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Duet Chromebook MediaTek Helio P60T 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Portuguese Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chromebook Convertible (Detachable) Grey
  • - MediaTek Helio P60T 2 GHz Processor cores: 8
  • - Touchscreen 25.6 cm (10.1") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 4 GB LPDDR4x-SDRAM
  • - 128 GB eMMC
  • - ARM Mali-G72 MP3
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo)
  • - ChromeOS
More>>>
Fast, secure, and up to date
Fast, secure, and up to date

The IdeaPad Duet Chromebook boots in as fast as eight seconds*, so you’re always moments away from being ready to work or play. Its verified boot helps keep your files virus-free, while automatic updates run seamlessly in the background. *Eight seconds on average.

Detachable & portable
Detachable & portable

Use the IdeaPad Duet Chromebook as a laptop with a full-sized, comfortable, and responsive keyboard, or detach it for use as a 10.1" tablet. The five-point pogo pin and magnet design makes it easy to connect and detach, and it’s thin and light in either mode—from 7.35mm / 0.29" and 450g as a tablet, to 18.2mm / 0.71" and 920g . With great battery life, it’s easy to take just about anywhere.

Standout design
Standout design

The tablet features a unique dual-tone Ice Blue & Iron Grey design, with a sophisticated fabric texture on the stand cover. Its 10.1" display features thin 9.13mm bezels and FHD (1920 x 1200) resolution in 400-nit brightness, for sharp details and colour.

Have fun or work hard with the ChromeOS
Have fun or work hard with the ChromeOS

Log in with your Google account to experience the streamlined ChromeOS. Be productive with Microsoft Word, Excel, and Powerpoint. Access the Google Play Store for the best of tablet-optimized gaming and entertainment apps. Plus, your Chromebook purchase includes a 12 month, 100GB membership of Google One*. Your membership includes 100GB of storage, access to experts, and other benefits—all in a plan you can share with your family. Terms apply.*Redeemable on the Chromebook Perks website.

Design
Colour name
Ice Blue + Iron Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Convertible (Detachable)
Display
Touchscreen type
Capacitive
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek
Processor model *
Helio P60T
Processor cores
8
Processor frequency *
2 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Flash memory
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
MediaTek
Discrete graphics card *
No
On-board graphics card model *
ARM Mali-G72 MP3
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Combo headphone/mic port
Yes
Performance
Motherboard chipset
MediaTek SoC
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard language
Portuguese
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Security
Password protection
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
239.8 mm
Depth
159.8 mm
Height
7.35 mm
Weight *
450 g
Packaging content
Stylus pen
Yes
Technical details
Box contents
Lenovo Keyboard Pack