location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tab 13 Qualcomm Snapdragon 128 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Android 11 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA8E0025SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196119964910 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:43:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Tab 13 Qualcomm Snapdragon 128 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Android 11 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 33 cm (13") 2160 x 1350 pixels LTPS
  • - Qualcomm Snapdragon 870 3.2 GHz
  • - 128 GB Flash
  • - Front camera 8 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.2
  • - Lithium Polymer (LiPo) 10000 mAh
  • - Android 11
More>>>
Escape into the story
Escape into the story

Stand, hang, and tilt your tablet with a stainless-steel kickstand, as you feel the drama and tension of your favorite movies and shows in stunning 2K picture quality through Dolby Vision™. You’ll enjoy the full sRGB colour palette for hours on end with TÜV-certified eye care protection which cuts out harmful levels of blue light.

Cinematic moving audio
Cinematic moving audio

Experience and hear every note and audio effect in its own physical space through the moving cinematic audio of Dolby Atmos® over JBL quad speakers. You’ll be immersed in every concert anthem, podcast, and video call as you enjoy the precise audio tuning of Lenovo Premium Audio.

One home for all your entertainment
One home for all your entertainment

Just swipe right from your home screen to discover new content with Entertainment Space. Sign in with your subscription services and get personalized access to all your favorite entertainment, from movies and TV shows to games and books, all in one place, so you won't need to jump from app to app. Yoga Tab 13 is also Netflix HD streaming certified.*Google TV availability varies by region.

Mobile games are now AAA
Mobile games are now AAA

Play the most graphically demanding titles from your couch or bed with a mobile platform that's engineered for heavy duty gaming. Or seize all the glory at low latency on the latest AAA titles with Cloud gaming. And you’ll be playing all day on a battery that doesn’t quit, and charges back up in minutes with 30W quick charge.

Work on two screens. Anywhere.
Work on two screens. Anywhere.

Get all the perks of dual-screen productivity without being tied to a desk. The handy micro-HDMI port repurposes your tablet into a quick and easy 2K second display for your laptop when you're not at your desk. And the optional Lenovo Precision Pen 2 is a godsend for creators, giving you the dexterity and freedom to sketch designs right on the screen as you would in a sketchpad.

Display
Display diagonal *
33 cm (13")
Display resolution *
2160 x 1350 pixels
Panel type *
LTPS
Display brightness
400 cd/m²
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
870
Processor cores
8
Processor frequency *
3.2 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Maximum internal memory
8 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
No
Storage media *
Flash
Graphics
Graphics card family
Adreno
Graphics card
Adreno 650
Audio
Number of built-in speakers
2
Audio system
Dolby Atmos
Speaker power
2.5 W
Camera
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
Design
Colour name
Shadow Black
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Software
Platform *
Android
Operating system installed *
Android 11
Bundled software
Google One Netflix Office OneNote Recorder Google Photos YouTube Music Google Play Google Play Books Google Play Games Yandex (RU only) YouTube Gmail Google Assistant Google Calendar Contacts Files by Google Calculator Clock Dolby Atmos Dolby Vision Google Duo Google Entertainment Space Google Maps Kids Space Amazon Music
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
10000 mAh
Battery recharge time
3 h
Continuous video playback time
1080 h
Power
AC adapter output voltage
10 V
AC adapter output current
3 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
293.4 mm
Depth
204 mm
Height
24.9 mm
Weight
830 g
Certificates
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m