location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TD-4550DNWB label printer Direct thermal 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-4550DNWB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD4550DNWBZU1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766799362
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:11:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother TD4550DNWBZU1 user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother TD-4550DNWB label printer Direct thermal 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Print speed: 152 mm/sec
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Wi-Fi Bluetooth 4.2
  • - Display: LCD
  • - 3.07 kg
More>>>
Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
300 x 300 DPI
Print speed *
152 mm/sec
Print speed
6 lpm
Maximum print height
10.8 cm
Mirror printing
Yes
Text style
Bold, Horizontal lines, Invert, Italic, Normal, Shadow, Shadow light, Surround
Maximum print length
3 m
Paper handling
Maximum label width
11.8 cm
Maximum roll diameter
12.7 cm
Core diameter
1.27 cm
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Bluetooth profiles
GATT, HCRP, OPP, SPP
USB port *
Yes
USB 2.0 ports quantity
1
RS-232 ports
1
Mobile printing technologies
Apple AirPrint
Performance
Page description languages
ESC P, Raster_P, ZPL II
Internal memory
256 MB
Flash memory
64 MB
Number of fonts
6
Font styles
Brougham,Brussels,Helsinki,Letter Gothic,San Diego
Design
Product colour *
Grey, White
Built-in display
Yes
Display *
LCD
Touchscreen
No
Colour display
No
Power
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
System requirements
Mobile operating systems supported
Android 4.1, Android 4.2, Android 4.2.1, Android 4.2.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, iOS 10.0, iOS 11.0, iOS 12, iOS 8.0, iOS 8.1, iOS 8.2, iOS 8.3, iOS 8.4, iOS 9.0, iOS 9.1, iOS 9.2, iOS 9.3
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 40%
Storage relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 90 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
67.6 mm
Depth
88.2 mm
Height
30 mm
Weight
3.07 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
3.99 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Software development kit (SDK)
Yes
Starter roll included
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
14 cm
Pallet gross weight
177.7 kg
Master (outer) cases per pallet
40 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
40 pc(s)
Technical details
Pallet type
800 x 1200 mm
Other features
LED indicators
Error, Power, Status
Country of origin
China
Languages support
Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Date & time printing
Yes
Number of languages
18
Brand Image Product code Product Stock Price from
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
(show image)
QL-600B QL-600B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)