location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-800 label printer Direct thermal Colour 300 x 600 DPI 148 mm/sec Wired DK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-800ZW1 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2025 11:50:54
The date of the most recent change of this product data-sheet in Icecat.
Brother QL-800ZW1 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother QL-800 label printer Direct thermal Colour 300 x 600 DPI 148 mm/sec Wired DK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 600 DPI
  • - Colour Printing colours: Black, Red
  • - Maximum printing width: 6.1 cm Print speed: 148 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, ISBN-2, ISBN-5, ITF-25, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - 1.15 kg
More>>>
Printing
Print technology *
Direct thermal
Colour *
Yes
Maximum resolution *
300 x 600 DPI
Print speed *
148 mm/sec
Print speed
93 lpm
Printing colours
Black, Red
Maximum printing width *
6.1 cm
Maximum print height
5.8 cm
Minimum print length
100 cm
Vertical printing
Yes
Rotated printing
Yes
Text alignment
Right, Center, Left
Paper handling
Autocutter
Yes
Maximum label width
6.2 cm
Maximum label length
1 m
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Page description languages
Raster_P
Flash memory
6 MB
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, ISBN-2, ISBN-5, ITF-25, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
5
Tape type
DK
Number of styles
8
Tape size detection
Yes
Design
Product colour *
Black, Grey
Housing material
Plastic
Power
AC input voltage
220 - 240 V
Auto power off
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
125 mm
Depth
213 mm
Height
142 mm
Weight
1.15 kg
Packaging data
Package width
264 mm
Package depth
184 mm
Package height
232 mm
Package weight
2.09 kg
Packaging content
Cables included
USB
Cartridge(s) included
Yes
Cartridges quantity
2 pc(s)
Bundled software
P-touch Editor Lite P-touch Editor 5 P-touch Address Book
Drivers included
Yes
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Other features
Label memory
99 label(s)
Number of frames
126
Languages support
Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Date & time printing
Yes
Number of languages
18
Country Distributor
United Kingdom 2 distributor(s)
Danmark 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)