location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-E300VP label printer 180 x 180 DPI 20 mm/sec TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-E300VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTE300VPZU1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766724814
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 15:14:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-E300VP label printer 180 x 180 DPI 20 mm/sec TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Maximum printing width: 1.8 cm Print speed: 20 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, GS1-128, ITF, UPC-A, UPC-E
  • - Display: LCD Backlight display
  • - 740 g
More>>>
Printing
Colour *
No
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
1.8 cm
Maximum print height
1.58 cm
Vertical printing
Yes
Paper handling
Maximum label width
1.8 cm
Ports & interfaces
Ethernet LAN *
No
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, GS1-128, ITF, UPC-A, UPC-E
Number of fonts
7
Tape type
TZe
Tape cutting
Manual
Number of styles
9
Number of printing lines (max)
5
Underline
Yes
Design
Product colour *
Black, Orange
Built-in display
Yes
Display *
LCD
Backlight display
Yes
Design
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
6
Battery technology
Lithium-Ion (Li-Ion)
Auto power off
Yes
Weight & dimensions
Width
133 mm
Depth
220 mm
Height
74 mm
Weight
740 g
Packaging data
Package weight
3.35 kg
Packaging content
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Carrying case
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Label type
3.5mm, 6mm, 9mm, 12mm, 18mm
Print preview
Yes