location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 6-in-1 USB-C Multiport Adapter - DA305

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell 6-in-1 USB-C Multiport Adapter - DA305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELLDA305Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184687482 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:10:32
The date of the most recent change of this product data-sheet in Icecat.
Dell 6-in-1 USB-C Multiport Adapter - DA305 Quick Start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELLDA305Z user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 6-in-1 USB-C Multiport Adapter - DA305
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Plug and Play
More>>>
Comprehensive 6-in-1 adapter with power pass-through
Comprehensive 6-in-1 adapter with power pass-through

Wide variety of ports:
Featuring a wide range of ports including 2 USB-A ports, 1 USB-C, 1 HDMI, 1 DisplayPort and 1 RJ-45 port. The mobile adapter offers seamless connectivity to various devices like monitors, projectors, headsets, keyboard, mouse, flash drives and other accessories.

Multi-functional USB-C port:
With a USB-C downstream port that supports power pass through, video and data, you can connect to a monitor at up to 4K resolution at 30Hz, get quick data transfer and up to 90W power pass through to your laptop.

Crisp 4K resolution at 60Hz:
Connect to high-resolution displays without compromising on performance. Simply connect your monitor or projector to your PC via DisplayPort or HDMI 2.0 port on your adapter.

Speedy data transfers:
Two USB-A and one USB-C downstream ports let you connect to other supported peripherals and enjoy fast file transfers.

Innovative patented design
Innovative patented design

Flexible cable management: Experience unique cable management with its patented design that keeps the cable concealed and protected when not in use.
Easily extend or retract the USB-C cable by rotating the top and bottom cover of the adapter.

Connect from anywhere
Connect from anywhere

Lightweight and portable: The smallest and lightest 6-in-1 adapter is just about the size of your palm, does not take up much space and easily fits in your pocket or bag.

Stable connection: The round coaxial cable offers enhanced signal quality for stable connectivity wherever your busy day takes you.

Highly reliable
Highly reliable

Stay productive: Fast Role Swap feature supported by the multiport adapter ensures that video and internet connection is uninterrupted even if the USB-C power source is removed from the adapter.

Widely compatible: Compatible with a wide range of major operating systems including Windows10 64 Bit, MAC, Ubuntu, Chrome, RHEL, the adapter offers seamless connectivity with just about any PC.

Reduce downtime:
Dell's world class 3-year Advanced Exchange Service.

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Product colour *
Silver
High Dynamic Range (HDR) supported
Yes
Performance
Plug and Play
Yes
Brand compatibility
Dell
Power
Power supply
90 W
Power cable length
0.12 m
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
69.8 mm
Depth
69.8 mm
Height
24.5 mm
Weight
83.9 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)