location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T850 36-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T850 36-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y9H0A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548313044 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2025 02:15:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T850 36-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Cyan, Magenta, Matte black, Yellow
  • - Ethernet LAN Wi-Fi
More>>>
THE EASIEST[1]—Multi-size printing in one click

Do it all—also print A4 jobs using the integrated input tray, without manually changing from roll to sheets.
Achieve high-quality CAD and renders across print sizes with HP Flex Tech Inks.
Avoid distractions with fewer ink interventions thanks to 130/300-ml cartridges.

CONNECTED—Work securely from virtually anywhere

Simplify printing with the new HP Click Print solutions - Save time with real-print preview.[3]
Protect your printer and data from cyberthreats without any effort thanks to HP Wolf Pro Security.
Stay on task with HP app[2]—manage your device and print from virtually anywhere using your mobile or tablet.

GO BEYOND—Meet office and environmental needs

Advance environmental goals—printer is made with at least 35% recycled plastics[4] and recyclable supplies[5].
Invest in a robust and compact plotter that’s designed to last.
Reduce energy and ink waste—auto schedule printer on/off usage and enjoy efficient ink maintenance routines.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF
Printing colours *
Cyan, Magenta, Matte black, Yellow
Print speed (normal quality, A1)
90 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Roll weight (rear roll)
6.2 kg
Recommended media weight
60 - 280 g/m²
Maximum media width
914
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Direct printing
Yes
Mobile printing technologies
Apple AirPrint
Performance
Product colour *
Black
Internal memory
1024 MB
Performance
Country of origin
China
Certification
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (RED Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Korea (KCC)
Brand-specific features
HP Dynamic security
Yes
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1407 mm
Depth
701 mm
Height
967 mm
Weight
47 kg
Packaging data
Package width
1575 mm
Package depth
570 mm
Package height
650 mm
Package weight
71 kg
Bundled software
HP Click App, HP Click Driver for Windows 11, HP app for Windows, macOS, Android, and iOS
Other features
Line accuracy
±0.1%
Roll maximum input
1
Technical details
Warranty period
1 year(s)
Compliance certificates
CCC, CE, KCC, RoHS, VCCI, WEEE
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)