location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XA XA55 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3668C006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574662435
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2022 12:58:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XA XA55 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 13.4 MP CMOS Black
  • - Optical zoom: 15x Digital zoom: 300x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - 4K Ultra HD 3840 x 2160 pixels
  • - Built-in microphone
  • - HDMI DC-in jack
  • - Lithium 145 h
More>>>
Image sensor
Total megapixels *
13.4 MP
Sensor type *
CMOS
Effective megapixels (movie)
8.29 MP
Lens system
Focal length (35mm film equivalent)
25.5 - 382.5 mm
Optical zoom *
15x
Filter size
58 mm
Digital zoom *
300x
Image stabilizer *
Yes
Image stabilizer type
Hybrid Image Stabilization (HIS)
Minimum aperture number
2.8
Maximum aperture number
11
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD
Disc types supported
No
Memory slots
2
Exposure
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunrise
White balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in light
Yes
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Viewfinder
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
0.1 lx
Image processor
DIGIC DV 6
Shooting modes
Auto, Manual
3D *
No
Camera
Remotely operated *
Yes
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Analog signal format system
PAL
Still image
Maximum image resolution *
3840 x 2160 pixels
Image formats supported
JPEG
Audio
Built-in microphone *
Yes
Audio formats supported
LPCM, MP4
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
Network
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC) *
No
Battery
Battery technology *
Lithium
Video recording time *
145 h
Battery life (max) *
145 h
Technical details
Number of diaphragm blades
9
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
109 mm
Depth
91 mm
Height
214 mm
Weight *
970 g