location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1184H4C KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1184H4C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1184H4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013881 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2025 03:18:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1184H4C user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1184H4C KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: HDMI
  • - 4K Ultra HD 3840 x 2160 pixels
  • - Housing material: Metal
  • - AC 5 W
More>>>
Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
4
USB 2.0 Type-B ports quantity
8
Console ports *
3.5mm headphone, HDMI, USB A
Console USB ports quantity
2
Console HDMI ports quantity
1
USB hub
Yes
USB 2.0 Type-A hub ports quantity
1
Audio connections
Yes
Headphone outputs
4
RJ-11 ports quantity
1
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Video bandwidth
60 Hz
Design
Product colour *
Black
Housing material
Metal
Wired remote switch
Yes
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
Power source
AC
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
5 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
163.9 mm
Depth
335 mm
Height
44 mm
Weight
1.81 kg
Packaging data
Package volume
14724.76 cm³
Package weight
2.59 kg
Packaging content
Cables included
AC
Quick installation guide
Yes
Manual
Yes
Logistics data
Master (outer) case net weight
6.03 kg
Master (outer) case width
375 mm
Master (outer) case length
565 mm
Master (outer) case height
258 mm
Master (outer) case gross weight
8.4 kg
Master (outer) case volume
54651.514 cm³
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)