location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wentronic CAM f/ BLM-1/PS-BLM-1 1500mAh Li-Ion Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wentronic Check ‘Wentronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAM f/ BLM-1/PS-BLM-1 1500mAh Li-Ion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75108
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wentronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:50:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wentronic CAM f/ BLM-1/PS-BLM-1 1500mAh Li-Ion Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1500 mAh
  • - 7.4 V
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Wentronic

Wentronic CAM f/ NB-4L 700mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75198 CAM f/ NB-4L 700mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ CGA-S003/VW-VBA05 530mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75109 CAM f/ CGA-S003/VW-VBA05 530mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo)
(show image)
75020 CAM f/ BP-1000s 1000mAh Li-Pol 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ NP-E3 1650mAh NiMH Nickel-Metal Hydride (NiMH)
(show image)
75190 CAM f/ NP-E3 1650mAh NiMH 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ LI-30B 645mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75199 CAM f/ LI-30B 645mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ NP-30 FUJ 600mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75023 CAM f/ NP-30 FUJ 600mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)