location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Cloud PR2100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Cloud PR2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBBCL0160JBK-EESN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037846071 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital WDBBCL0160JBK-EESN user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Overview (21.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NAS Comparison Flyer (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital My Cloud PR2100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop Black
  • - My Cloud OS
  • - Total installed storage capacity: 16 TB Number of storage drives supported: 2 HDD
  • - Intel® Pentium® N3710 1.6 GHz Intel® HD Graphics 405
  • - 4 DDR3L
  • - Ethernet LAN
  • - Cooling type: Active
  • - Backup features: Cloud
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2018-03-01 09:57:54
Uk has collected 22 expert reviews for Western Digital My Cloud PR2100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goldfries.com
Updated:
2018-03-01 09:57:47
Finally, a pro-grade NAS from WD. This WD My Cloud Pro is very unlike the EX2 model that I reviewed earlier.Now out of the box you'll notice that the PR2100 looks different from the EX2 model.As with WD package, all things are complete for your NAS setup...
Bottom line The WD My Cloud Pro Series PR2100 Network Attached Storage (NAS) is an excellent system for professionals, it's also available in 4-bay setup under the PR4100 model name.Suggested Retail Price (MSRP) is RM 1,759.00 for the diskless My Cloud Pro 2-bay (PR2...
80%
techteamgb.co.uk
Updated:
2018-03-01 09:57:51
My first non-sponsored review for WD – their 2 bay Pro My Cloud NAS! Want one? Amazon: Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be use to use these! Amazon.co.uk : Amazon.com : Amazon.de : Amazon...
Bottom line Nice NAS, dual DC in and all.
86%
HEXUS.net
Updated:
2018-03-01 09:57:54
WD is building on the success of its My Cloud storage servers with the introduction of two new models launched under the Pro Series umbrella. Dubbed the PR2100 and PR4100, the latest My Cloud units offer two-bay and four-bay storage priced from £380 and £...
Good Simple setup, User-friendly interface, Quad-core Intel processor, Front one-touch USB 3.0 copy, Multiple PC or Mac backup options, Three-year warranty on populated models...
Bad Not as feature rich as the competition, Vibration and noise can be bothersome...
Bottom line WD has expanded its range of two-bay My Cloud servers with the launch of the Pro Series PR2100. Priced from £380 for a diskless unit and extending up to £860 for a top-of-the-line 16TB model, the compact NAS offers centralised storage in a package tailore...
0%
topnewreview.com
Updated:
2018-04-28 14:24:07
The popularity of network attached storage is succinctly illustrated with this latest release from Western Digital: The WD My Cloud PR2100 is essentially an upgraded take on last year's My Cloud Business DL2100—a device that was aimed squarely at small bu...
Good Versatile connectivity, push-button backups, good performance, reasonable value...
Bad Noisy fan, limited software library...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital WD 0TB My Cloud EX2 Ultra 2-bay Diskless NAS, Network Attached Storage, RAID, file sync, streaming, media server
(show image)
WDBVBZ0000NCH WD 0TB My Cloud EX2 Ultra 2-bay Diskless NAS, Network Attached Storage, RAID, file sync, streaming, media server 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)