location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday™ Black Toner by Xerox compatible with HP 55X (CE255X), High capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday™ Black Toner by Xerox compatible with HP 55X (CE255X), High capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R03628
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205894547 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 14:09:01
The date of the most recent change of this product data-sheet in Icecat.
Everyday Toner Compliance Doc (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Everyday Toner Sustainability Flyer (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Everyday Toner Flyer (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Everyday Toner Lifetime Warranty Flyer (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Everyday™ Black Toner by Xerox compatible with HP 55X (CE255X), High capacity
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Printing colours: Black
  • - Single pack
  • - Black toner page yield: 12500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Prints that Pop. Vibrant color, rich blacks, crisp lines and sharp text.
Prints that Pop. Vibrant color, rich blacks, crisp lines and sharp text.

Cut toner costs, not quality. Save big with up to 40%-60% saving on major printer brands.
Cut toner costs, not quality. Save big with up to 40%-60% saving on major printer brands.

Less risk, no hassles. Lifetime guarantee with free cartridge replacement.
Less risk, no hassles. Lifetime guarantee with free cartridge replacement.

Performance meets compatibility. Coverage for the most popular printer brands and models.
Performance meets compatibility. Coverage for the most popular printer brands and models.

Features
Compatibility *
HP LaserJet P3015
Quantity per pack *
1 pc(s)
Black toner page yield *
12500 pages
Type *
Compatible
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
CE255X/ CRG-324II
Country of origin
China
Packaging data
Package width
149.9 mm
Package depth
350.5 mm
Package height
238.8 mm
Package weight
1.95 kg
Other features
Print technology
Laser printing
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Portugal 1 distributor(s)