location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 200 205 G4 AMD Ryzen™ 5 3500U 54,6 cm (21.5") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Hall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
205 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
123M1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122259679 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 17:20:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 200 205 G4 AMD Ryzen™ 5 3500U 54,6 cm (21.5") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Hall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Kõik ühes PC Hall 65 W
  • - AMD Ryzen™ 5 3500U 2,1 GHz Protsessorituumad: 4
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Integreeritud kaardilugeja
  • - AMD Radeon Vega 8
  • - 5 MP 1280 x 720 pikslit
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Pro 64-bit
More>>>
Ekraan
Ekraani diagonaal *
54,6 cm (21.5")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Loomulik kuvasuhe
16:9
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 5
Protsessori generatsioon
AMD Ryzen 3000 Series
Protsessori mudel *
3500U
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
3,7 GHz
Protsessori sagedus *
2,1 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
1
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2400 MHz
Mälu (pesad x suurus)
1 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
HDD
Kõvaketta kogumaht
1 TB
Installitud kõvaketaste arv
1
Kõvakettamaht
1 TB
Kõvaketta kiirus
7200 RPM
Kõvaketta liides
SATA
Optilise seadme tüüp *
DVD±RW
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
AMD
Pardagraafika adapteri mudel *
AMD Radeon Vega 8
Audio
Sisseehitatud kõlar(id) *
Yes
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
5 MP
Kaamera resolutsioon
1280 x 720 pikslit
Kaamera HD tüüp
HD
Privaatsuse tüüp
Pop-up
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Võrgustumine
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8821CE
Antenni tüüp
1x1
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
1.4
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Hall
Kaabliluku pesa
Yes
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 11 Pro
Proovitarkvara
McAfee LiveSafe
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Ettevõtlus
HP Software tagatud
HP Cloud Recovery; HP PC Hardware Diagnostics UEFI
Võimsus
AC-adapteri toide
65 W
Kaal ja mõõtmed
Laius (koos alusega)
490,3 mm
Sügavus (koos alusega)
380,7 mm
Kõrgus (koos alusega)
204,5 mm
Kaal (koos jalaga)
5,7 kg
Laius (ilma aluseta)
490,3 mm
Sügavus (ilma aluseta)
380,7 mm
Kõrgus (ilma aluseta)
204,5 mm
Kaal (ilma aluseta)
5,7 kg
Pakendi laius
593 mm
Pakendi sügavus
478 mm
Pakendi kõrgus
243 mm
Pakendi kaal
8,16 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Ekraani diagonaal (meetermõõdustik)
54,6 cm
Klaviatuuri tüüp
USB