location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-df1023n Intel® Core™ i5 i5-1135G7 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-df1023n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L3A8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195161554070 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2024 04:16:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP 24-df1023n Intel® Core™ i5 i5-1135G7 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Kõik ühes PC Valge 90 W
  • - Intel® Core™ i5 i5-1135G7 2,4 GHz Protsessorituumad: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 512 GB SSD DVD±RW Integreeritud kaardilugeja
  • - Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Home 64-bit
More>>>
Ekraan
Ekraani diagonaal *
60,5 cm (23.8")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Loomulik kuvasuhe
16:9
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
11th gen Intel® Core™ i5
Protsessori mudel *
i5-1135G7
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
4,2 GHz
Protsessori sagedus *
2,4 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Seadistatav TDP ülemväärtuse sagedus
2,4 GHz
Seadistatav TDP ülemväärtus
28 W
Seadistatav TDP alamväärtuse sagedus
0,9 GHz
Seadistatav TDP-alamväärtus
12 W
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
3200 MHz
Mälu (pesad x suurus)
2 x 4 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
DVD±RW
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel Iris Xe Graphics
Pardagraafika adapteri mudel *
Intel Iris Xe Graphics
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
4 W
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Kaamera märguande formaat
1080p
Kaamera HD tüüp
Full HD
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8821CE
Antenni tüüp
1x1
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Võrgustumine
Bluetooth *
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
1.4
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Värvi nimi
Snow white
Toote värv *
Valge
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 11 Home
Proovitarkvara
Netflix
Eelinstallitud tarkvara
McAfee LiveSafe;Dropbox
Protsessori spetsiifilised funktsioonid
Intel®i Trusted Execution tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
No
Ooterežiim
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP esikaamera
HP Wide Vision FHD IR
HP segment
Kodu
Võimsus
AC-adapteri toide
90 W
Kaal ja mõõtmed
Laius (koos alusega)
540,8 mm
Sügavus (koos alusega)
204,5 mm
Kõrgus (koos alusega)
409,3 mm
Kaal (koos jalaga)
5,85 kg
Laius (ilma aluseta)
540,8 mm
Sügavus (ilma aluseta)
204,5 mm
Kõrgus (ilma aluseta)
409,3 mm
Kaal (ilma aluseta)
5,85 kg
Kaal
5,85 kg
Pakendi laius
497 mm
Pakendi sügavus
235 mm
Pakendi kõrgus
656 mm
Pakendi kaal
9 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmevaba
Muud funktsioonid
Ekraani raami tehnoloogia
Micro-Edge
Keretüüp
Kõik-ühes
Ekraani diagonaal (meetermõõdustik)
60,5 cm
Kuvar kaasa arvatud
Yes
Klaviatuuri tüüp
USB
Vabade sisemälu laienduspesade arv
2
Toiteallikas
90 W
Infrapuna (IR) kaamera
Yes