location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68,6 cm (27") 3840 x 2160 pikslit Puutetundlik ekraan Kõik ühes PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Must, Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LT97EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0192018265158 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2019
Product end of life date
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68,6 cm (27") 3840 x 2160 pikslit Puutetundlik ekraan Kõik ühes PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Must, Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Kõik ühes PC Must, Hõbe 180 W
  • - Intel® Core™ i5 i5-7500 3,4 GHz Protsessorituumad: 4
  • - Puutetundlik ekraan 68,6 cm (27") 4K Ultra HD 3840 x 2160 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 630
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Ekraan
Ekraani diagonaal *
68,6 cm (27")
Ekraani resolutsioon *
3840 x 2160 pikslit
Puutetundlik ekraan *
Yes
HD tüüp *
4K Ultra HD
LED-tagantvalgustus
Yes
Paneeli tüüp
IPS
Ekraani kuju
Lame
Kaldenurk
-5 - 25°
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
7th gen Intel® Core™ i5
Protsessori mudel *
i5-7500
Protsessorituumad
4
Protsessori harud
4
Protsessori võimendussagedus
3,8 GHz
Protsessori sagedus *
3,4 GHz
Protsessori vahemälu
6 MB
Protsessori vahemälu tüüp
Smart Cache
Süsteemi siinikiirus
8 GT/s
Jahutusvõimsus (TDP)
65 W
PCI Expressi pesade versioon
3.0
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Astmed
B0
CardBusi tüüp
DMI3
Protsessori koodnimetus
Kaby Lake
Protsessori seeria
Intel Core i5-7500 Desktop Series
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 1x8+2x4, 2x8
Protsessori kood
SR335
Tjunction
100 °C
Protsessori poolt toetatud maksimaalne operatiivmälu
64 GB
Tõrkevaba protsessor
Yes
Protsessori poolt toetatud mälu tüübid
DDR3L-SDRAM, DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
1333, 1600, 2133, 2400 MHz
Protsessori poolt toetatud mälu kanalid
Duaalne
Protsessori poolt toetatud ECC
No
Protsessori poolt toetatud mälu pinge
1,35 V
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Maksimaalne sisemälu *
32 GB
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2400 MHz
Mälu (pesad x suurus)
1 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
Salvesti
Salvestusmaht kokku *
500 GB
Salvestusseade *
HDD
Kõvaketta kogumaht
500 GB
Installitud kõvaketaste arv
1
Kõvakettamaht
500 GB
Kõvaketta kiirus
7200 RPM
Kõvaketta liides
SATA
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
No
Ühilduvad mälukaardid
Ei ole toetatud
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Pardagraafika adapteri mudel *
Intel® HD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
5912
Audio
Sisseehitatud kõlar(id) *
Yes
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
2 MP
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
2
Pesad & liidesed
HDMI-portide arv *
1
DisplayPort arv
1
Kõrvaklapiväljundite arv
1
Mikrofonisisend
No
Disain
Toote värv *
Must, Hõbe
Kaabliluku pesa
Yes
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Ettevõtlus
Emaplaadi kiip
Intel® H270
Usaldusväärse platvormi moodul (TPM)
Yes
BIOS-i parool
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
Yes
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
1,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel® TSX-NI versioon
1,00
Protsessori ARK ID
97123
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tööriistad
HP BIOSphere with Sure Start, HP Client Security Suite Gen 3, HP Power On Authentication, HP Password Manager
HP Management tööriistad
HP Management Integration Kit for Microsoft System Center Configuration Management
HP Software tagatud
HP Hotkey Support, HP Noise Cancellation Software, HP PhoneWise, HP SureConnect, HP Velocity, HP Secure Erase, HP Sure Click
Võimsus
AC-adapteri toide
180 W
Pliiats
Pliiats kaasa arvatud
No
Kaal ja mõõtmed
Laius (koos alusega)
613,3 mm
Sügavus (koos alusega)
190 mm
Kõrgus (koos alusega)
457,3 mm
Kaal (koos jalaga)
10,2 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Gold, ENERGY STAR
Pakendi sisu
Hiir kaasa arvatud
No
Kaasas klaviatuur
No
Muud funktsioonid
3D-ühilduvus
No
Autonoomne režiim
No
Eemaldatav kuvar
No
Brand Image Product code Product Stock Price from
HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pikslit Puutetundlik ekraan Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Must, Hõbe HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pikslit Puutetundlik ekraan Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Must, Hõbe
(show image)
2LU02EA 1000 G1 0.00
(excl. VAT)
0 (incl. VAT)