location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 880-117no Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Lauaarvuti PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-117no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3QW72EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0192545413657 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2025 13:14:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Oct 2018
Product end of life date
Bullet Points HP OMEN 880-117no Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Lauaarvuti PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Must 500 W
  • - Intel® Core™ i5 8400 2,8 GHz Protsessorituumad: 6
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1,13 TB HDD+SSD DVD±RW Integreeritud kaardilugeja
  • - NVIDIA® GeForce® GTX 1050 2 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
8th gen Intel® Core™ i5
Protsessori mudel *
8400
Protsessorituumad
6
Protsessori harud
6
Protsessori võimendussagedus
4 GHz
Protsessori sagedus *
2,8 GHz
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori vahemälu
9 MB
Protsessori vahemälu tüüp
Smart Cache
Süsteemi siinikiirus
8 GT/s
CardBusi tüüp
DMI3
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
Jahutusvõimsus (TDP)
65 W
Tjunction
100 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 1x8+2x4, 2x8
Installeeritud protsessorite arv
1
Protsessori poolt toetatud maksimaalne operatiivmälu
64 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
41,6 GB/s
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
8 GB
Maksimaalne sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 8 GB
Mälupesad
4x DIMM
Mälu taktsagedus
2400 MHz
ECC
No
Mälukanalid
Kahe kanaliga
Sisemälu tootja
HyperX
Salvesti
Salvestusmaht kokku *
1,13 TB
Salvestusseade *
HDD+SSD
Optilise seadme tüüp *
DVD±RW
Installeeritud ketaste arv
2
Kõvaketta kogumaht
1 TB
Installitud kõvaketaste arv
1
Kõvakettamaht
1 TB
Kõvaketta liides
SATA
Kõvaketta kiirus
7200 RPM
SSD-ketta kogumaht
128 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
128 GB
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD, SDHC, SDXC
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® GTX 1050
Eraldiseisva graafikakaardi mälu
2 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Eraldiseisvate graafikakaartide arv
1
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1050 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3E92
Täitursõlmede arv
23
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
6
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
2
DVI-port
Yes
HDMI-portide arv *
1
DisplayPort arv
3
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
S/PDIF-väljund
Yes
Disain
Keretüüp *
Lauaarvuti
Toetatud paigutus
Vertikaalne
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Helisüsteem
DTS Studio Sound
Toote tüüp *
PC
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Eelinstallitud tarkvara
Netflix
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
No
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
No
Execute Disable Bit
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel® TSX-NI versioon
0,00
Protsessori ARK ID
126687
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Quick Sync videotehnoloogia
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Tõrkevaba protsessor
Yes
Kaubamärgile omased tunnused
HP JumpStart
Yes
Võimsus
Toiteallikas *
500 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius *
192 mm
Sügavus *
442,1 mm
Kõrgus *
417,2 mm
Kaal *
17,6 kg
Pakendi laius
579 mm
Pakendi sügavus
296 mm
Pakendi kõrgus
555 mm
Pakendi kaal
19,2 kg
Ekraan
Kuvar kaasa arvatud *
No
Muud funktsioonid
Optiliste draivide arv
1