location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623B3ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198415523303 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:29:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite Mini 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Mini PC Must 90 W
  • - AMD Ryzen™ 7 PRO 5750G 3,8 GHz Protsessorituumad: 8
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[1]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Clean quickly with smart technology

Get back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[3]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[4]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[7]

Multiple deployment options

The whisper quiet and ultrasmall HP Elite Mini 805 fits easily into most workspaces.

Powered to thrive

Enjoy the solid desktop performance provided by an AMD Ryzen™ processor.[2]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]

Help protect our shared future

This PC uses five percent ocean-bound plastics in the speaker enclosure and front bezel I/O strip.[8]

Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7 PRO
Protsessori generatsioon
AMD Ryzen PRO 5000 Series
Protsessori mudel *
5750G
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
4,6 GHz
Protsessori sagedus *
3,8 GHz
Protsessori vahemälu
20 MB
Protsessori vahemälu tüüp
L3
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 16 GB
Mälupesad
2x SO-DIMM
Mälu taktsagedus
3200 MHz
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
Installeeritud ketaste arv
1
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
3
AMD
Sisemodemi graafikaadapteri perekond
AMD Radeon Graphics
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Võrgustumine
Ethernet LAN *
Yes
WiFi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8852BE
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.3
Pesad & liidesed
USB 2.0 portide arv *
2
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
4
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
DisplayPort arv
2
DisplayPort versioon
1.4
Ethernet LAN (RJ-45) pordid
1
Disain
Keretüüp *
Mini PC
Värvi nimi
Jack black
Toetatud paigutus
Horisontaalne
Toote värv *
Must
Kasutuselevõtu aasta
2024
Toimimine
Turu positsiooneerimine
Premium
Emaplaadi kiip
AMD PRO 565
Helikiip
Realtek ALC3867
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Toote tüüp *
Mini PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
HP segment
Ettevõtlus
Võimsus
Toiteallikas *
90 W
Toiteallika sisendpinge
100 - 240 V
Toiteallika sisendsagedus
50 - 60 Hz
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
TCO
Kaal ja mõõtmed
Laius *
177 mm
Sügavus *
175 mm
Kõrgus *
34 mm
Kaal *
1,45 kg
Pakendi laius
498 mm
Pakendi sügavus
235 mm
Pakendi kõrgus
132 mm
Pakendi kaal
2,95 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Ekraan
Kuvar kaasa arvatud *
No