location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon® W W-2123 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Tööjaam Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QN64EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193808800986 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Z4 G4 Intel® Xeon® W W-2123 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Tööjaam Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Tööjaam Must 750 W
  • - Intel® Xeon® W W-2123 3,6 GHz Protsessorituumad: 4
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD DVD±RW
  • - NVIDIA® Quadro® P2000 5 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
More>>>
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Xeon® W
Protsessori mudel *
W-2123
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
3,9 GHz
Protsessori sagedus *
3,6 GHz
Protsessori pesa
LGA 2066 (Socket R4)
Protsessori vahemälu
8,25 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
0 GT/s
CardBusi tüüp
QPI
Protsessori litograafia
14 nm
Protsessori koodnimetus
Skylake
Jahutusvõimsus (TDP)
120 W
Arvutikott
65 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
48
PCI Expressi konfiguratsioonid
1x16, 1x4, 1x8
Installeeritud protsessorite arv
1
Astmed
U0
Protsessori poolt toetatud maksimaalne operatiivmälu
512 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
1600, 1866, 2133, 2400, 2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
85,3 GB/s
Protsessori poolt toetatud ECC
Yes
Mälu
Sisemälu *
16 GB
Maksimaalne sisemälu *
256 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2666 MHz
ECC
Yes
Mälukanalid
Kvadraat-kanal
Salvesti
Salvestusmaht kokku *
1,26 TB
Salvestusseade *
HDD+SSD
Optilise seadme tüüp *
DVD±RW
Installeeritud ketaste arv
2
Kõvaketta kogumaht
1 TB
Installitud kõvaketaste arv
1
Kõvakettamaht
1 TB
Kõvaketta liides
SATA
Kõvaketta kiirus
7200 RPM
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
NVIDIA® Quadro® P2000
Eraldiseisva graafikakaardi mälu
5 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Pardagraafika adapteri mudel *
Ei ole saadaval
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
No
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
8
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
2
DVI-port
No
PS/2-portide kogus
2
Ethernet LAN (RJ-45) pordid
2
Mikrofonisisend
No
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Pesad & liidesed
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Keretüüp *
Tower
Toetatud paigutus
Vertikaalne
3,5" lahtrite arv
2
5,25" lahtrite arv
2
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Ettevõtlus
Emaplaadi kiip
Intel® C422
Helikiip
Realtek ALC221
Toote tüüp *
Tööjaam
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Pro for Workstations
Operatsioonisüsteemi arhitektuur
64-bit
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i Demand Based Switching funktsioon
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
No
Protsessori pakendi suurus
45 x 52.5 mm
Toetatud instruktsioonikogumikud
AVX, AVX 2.0, AVX-512, SSE4.2
Protsessori kood
SR3LJ
Mastaapsus
1S
Füüsilise aadressi laiendus (PAE)
Yes
Physical Address Extension (PAE)
46 bitti
CPU konfiguratsioon (maksimaalne)
1
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel® TSX-NI versioon
1,00
Protsessori ARK ID
125036
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Tõrkevaba protsessor
Yes
Kaubamärgile omased tunnused
HP segment
Ettevõtlus
Võimsus
Toiteallikas *
750 W
Kaal ja mõõtmed
Laius *
169 mm
Sügavus *
445 mm
Kõrgus *
386 mm
Kaal *
10,2 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Ekraan
Kuvar kaasa arvatud *
No
Muud funktsioonid
Klaviatuuri tüüp
USB
Graafikaadapteri liides
PCIe x16
Brand Image Product code Product Stock Price from
HP Z4 G4 Intel® Xeon® W W-2123 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Tööjaam Must HP Z4 G4 Intel® Xeon® W W-2123 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Tööjaam Must
(show image)
6QN64EA Z4 G4 0.00
(excl. VAT)
0 (incl. VAT)