location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Hõbe, Must GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TP04EA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Õhukesed kliendid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2025 03:46:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Hõbe, Must GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-420GI 2 GHz
  • - 8 GB DDR4-SDRAM 1866 MHz 2 x 4 GB
  • - 128 GB Välk
  • - AMD Radeon R7E
  • - Ethernet LAN Bluetooth 4.2
  • - Windows 10 IoT Enterprise 64-bit
More>>>
Protsessor
Protsessori sagedus *
2 GHz
Protsessori tootja *
AMD
Protsessori perekond
AMD G
Protsessori mudel
GX-420GI
Protsessorituumad
2
Protsessori võimendussagedus
2,2 GHz
Protsessori vahemälu
2 MB
L2-vahemälu
2 MB
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
1866 MHz
Mälupesad
2x SO-DIMM
Mälu (pesad x suurus)
2 x 4 GB
Maksimaalne sisemälu
32 GB
Salvesti
Salvestusmaht kokku *
128 GB
Salvestusseade *
Välk
Integreeritud kaardilugeja
No
Graafikad
Pardagraafika adapteri mudel
AMD Radeon R7E
Audio
Sisseehitatud kõlar(id)
Yes
Võrgustumine
WiFi *
Yes
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetoothi versioon
4.2
WLAN kontrolleri mudel
Intel Dual Band Wireless-AC 8260
WLAN-kontrolleri tootja
Intel
Antenni tüüp
2x2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid *
1
Pesad & liidesed
USB 2.0 portide arv *
4
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
DisplayPort arv
2
Jadaportide kogus
1
PS/2-portide kogus
2
Disain
Toote värv *
Hõbe, Must
Ekraan
Kuvar kaasa arvatud *
No
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 IoT Enterprise
Operatsioonisüsteemi arhitektuur
64-bit
Võimsus
Toiteallikas
65 W
AC-sisendpinge
100 - 240 V
AC-sisendsagedus
50 - 60 Hz
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Hoiustamistemperatuur (T-T)
-30 - 60 °C
Suhteline õhuniiskus kasutamisel (H-H)
20 - 80 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
10 - 90 protsenti
Sertifikaadid
Päritoluriik
Hiina
Kaal ja mõõtmed
Laius
120 mm
Sügavus
220 mm
Kõrgus
251 mm
Kaal
1,52 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes