location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 All-in-One PC Kõik ühes PC 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 870 G9 All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B0Q9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196786529955 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 16:21:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteOne 870 G9 All-in-One PC Kõik ühes PC 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kõik ühes PC Hõbe
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[4]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[6]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[8]

HP Auto Frame

Bring your meetings to life powered by premium audio and video features.[4]

Powerful Intel processor[2]

Multitask with ease thanks the latest Intel processor2, massive storage, and agile DDR5 memory.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Protsessor
Protsessori generatsioon
13th gen Intel® Core™ i5
Mälu
Mälupesa tüüp
SO-DIMM
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Audio
Sisseehitatud kõlar(id) *
Yes
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
USB4 Gen 3x2 portide arv *
1
USB 3.2 Gen 2x2 C-tüüpi portide arv
1
Pesad & liidesed
HDMI-portide arv *
1
HDMI-versioon
1.4
Disain
Värvi nimi
Silver
Toote värv *
Hõbe
Päritoluriik
Tšehhi Vabariik
Toimimine
Toote tüüp *
Kõik ühes PC
Emaplaadi kiip
Intel Q670
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
HP Support Assistant
Yes
HP segment
Ettevõtlus
Võimsus
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Kaal ja mõõtmed
Kaal
8,9 kg
Pakendi laius
742 mm
Pakendi sügavus
237 mm
Pakendi kõrgus
640 mm
Pakendi kaal
15,1 kg
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, TCO
Muud funktsioonid
Keretüüp
Kõik-ühes
Kuvar kaasa arvatud
Yes
Sõrmejäljelugeja
Yes