location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikslit Puutetundlik ekraan Kõik ühes PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
870 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B0R2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196786529887 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2025 12:23:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikslit Puutetundlik ekraan Kõik ühes PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Kõik ühes PC Hõbe 240 W
  • - Intel® Core™ i7 i7-13700 Protsessorituumad: 16
  • - Puutetundlik ekraan 68,6 cm (27") Quad HD 2560 x 1440 IPS
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[4]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[6]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[8]

HP Auto Frame

Bring your meetings to life powered by premium audio and video features.[4]

Powerful Intel processor[2]

Multitask with ease thanks the latest Intel processor2, massive storage, and agile DDR5 memory.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Ekraan
Ekraani diagonaal *
68,6 cm (27")
Ekraani resolutsioon *
2560 x 1440 pikslit
Puutetundlik ekraan *
Yes
HD tüüp *
Quad HD
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
13th gen Intel® Core™ i7
Protsessori mudel *
i7-13700
Protsessorituumad
16
Protsessori võimendussagedus
5,2 GHz
Performance cores
8
Efficient cores
8
Jõudlus – põhituuma maksimaalne turbosagedus
5,1 GHz
Tõhus põhituuma maksimaalne turbosagedus
4,1 GHz
Performance-core base frequency
2,1 GHz
Efficient-core base frequency
1,5 GHz
Protsessori vahemälu
30 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori baasvõimsus
65 W
Maksimaalne turbovõimsus
219 W
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR5-SDRAM
Maksimaalne sisemälu *
4,8 TB
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu (pesad x suurus)
1 x 16 GB
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Audio
Sisseehitatud kõlar(id) *
Yes
RMS-nimivõimsus
5 W
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
5 MP
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Realtek
Võrgustumine
WLAN kontrolleri mudel
Realtek RTL8852AE
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetoothi versioon
5.2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
USB4 Gen 3x2 portide arv *
1
USB 3.2 Gen 2x2 C-tüüpi portide arv
1
Thunderbolt-portide arv
1
HDMI-portide arv *
1
HDMI-versioon
1.4
DisplayPort arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Värvi nimi
Silver
Toote värv *
Hõbe
Kasutuselevõtu aasta
2023
Päritoluriik
Tšehhi Vabariik
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Ettevõtlus
Emaplaadi kiip
Intel Q670
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP Support Assistant
Yes
HP segment
Ettevõtlus
HP Software tagatud
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercia
Võimsus
AC-adapteri toide
240 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Kaal ja mõõtmed
Laius (koos alusega)
614 mm
Sügavus (koos alusega)
247 mm
Kõrgus (koos alusega)
599,5 mm
Kaal (koos jalaga)
10,9 kg
Kaal
8,9 kg
Pakendi laius
742 mm
Pakendi sügavus
237 mm
Pakendi kõrgus
640 mm
Pakendi kaal
15,1 kg
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, TCO
Pakendi sisu
Hiir kaasa arvatud
Yes
Hiire ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Keretüüp
Kõik-ühes
Kuvar kaasa arvatud
Yes
Sõrmejäljelugeja
Yes