location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-xa1012no AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-xa1012no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7VS92EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721262998 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 17:16:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Apr 2020
Product end of life date
Bullet Points HP Pavilion 24-xa1012no AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kõik ühes PC Valge 120 W
  • - AMD Ryzen™ 5 3550H 2,1 GHz Protsessorituumad: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 1,26 TB HDD+SSD Integreeritud kaardilugeja
  • - AMD Radeon Vega 8
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
HP Audio Stream

Enjoy listening to the music on your smartphone through your PC’s speakers. Stream music from your smartphone to your PC using Bluetooth® technology with HP Audio Stream.

Ekraan
Ekraani diagonaal *
60,5 cm (23.8")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Paneeli tüüp
IPS
Ekraani kuju
Lame
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Kaldenurk
5 - 25°
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 5
Protsessori generatsioon
AMD Ryzen 3000 Series
Protsessori mudel *
3550H
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
3,7 GHz
Protsessori sagedus *
2,1 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L3
Jahutusvõimsus (TDP)
35 W
Protsessori litograafia
12 nm
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2400 MHz
Mälu (pesad x suurus)
2 x 4 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
1,26 TB
Salvestusseade *
HDD+SSD
Kõvaketta kogumaht
1 TB
Installitud kõvaketaste arv
1
Kõvakettamaht
1 TB
Kõvaketta kiirus
7200 RPM
Kõvaketta liides
SATA
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Pardagraafika adapteri mudel *
AMD Radeon Vega 8
Integreeritud graafikaadapteri baassagedus
1200 MHz
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
3 W
Kõlarite tootja
Bang & Olufsen
Kaamera
Sisseehitatud kaamera *
Yes
Kaamera HD tüüp
Full HD
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
2x2
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
2
HDMI-portide arv *
2
HDMI sisendportide arv
1
HDMI väljundportide arv
1
HDMI-versioon
1.4
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Valge
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Komplektis sisalduv tarkvara
Dropbox
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP esikaamera
HP TrueVision FHD
Võimsus
AC-adapteri toide
120 W
Pliiats
Pliiats kaasa arvatud
No
Kaal ja mõõtmed
Laius (koos alusega)
540,3 mm
Sügavus (koos alusega)
160 mm
Kõrgus (koos alusega)
442,4 mm
Kaal (koos jalaga)
5,59 kg
Pakendi laius
214 mm
Pakendi sügavus
560 mm
Pakendi kõrgus
673 mm
Pakendi kaal
9,73 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Bronze, ENERGY STAR
Pakendi sisu
Kaasas klaviatuur
Yes
Voolujuhe kaasa arvatud
Yes
Muud funktsioonid
3D-ühilduvus
No
Ekraani diagonaal (meetermõõdustik)
60,5 cm
Autonoomne režiim
No
Eemaldatav kuvar
No