- - Iga päev Kõik ühes PC Valge 90 W
- - AMD Ryzen™ 7 7730U 2 GHz Protsessorituumad: 8
- - 68,6 cm (27") Full HD 1920 x 1080 IPS
- - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
- - 512 GB SSD
- - AMD Radeon Graphics
- - 1920 x 1080 pikslit
- - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.4
- - Windows 11 Home
HP 27-cr0047no AMD Ryzen™ 7 7730U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valge


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Experience a whole new level of speed and power in a PC powered by AMD Ryzen™ processors. Accelerate your work and your creativity with blazing fast speed. Explore true freedom and flexibility.[5]
Whether it’s games or movies, experience high performance for all your entertainment.
Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[7]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]
Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[9]
myHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.
Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[10]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[11]
EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[12]
Boot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.
With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[4]
Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[13]
Pump up the volume to your favorite music, movie or game with dual-stereo speakers.
Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[14]
Easily type on your computer, then switch to your phone or tablet with the touch of a button. Seamlessly shift between keyboards of two additional devices.
World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].
Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.
Face the day with a dependable AMD Processor[5], ample storage, fast connections, and plenty of memory.

















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.