location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0136no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Mini Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0136no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8EX35EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721454447 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 16:52:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 May 2020
Product end of life date
Bullet Points HP Pavilion Gaming TG01-0136no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Mini Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Must 400 W
  • - AMD Ryzen™ 7 3700X 3,6 GHz Protsessorituumad: 8
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 1 TB SSD Integreeritud kaardilugeja
  • - NVIDIA GeForce RTX 2060 SUPER 8 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
HP Audio Stream
HP Audio Stream

Enjoy listening to the music on your smartphone through your PC’s speakers. Stream music from your smartphone to your PC using Bluetooth® technology with HP Audio Stream. [14,15]

Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7
Protsessori generatsioon
AMD Ryzen 3000 Series
Protsessori mudel *
3700X
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,4 GHz
Protsessori sagedus *
3,6 GHz
Protsessori vahemälu
32 MB
Protsessori vahemälu tüüp
L3
Jahutusvõimsus (TDP)
65 W
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 16 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2666 MHz
ECC
No
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 2060 SUPER
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Eraldiseisvate graafikakaartide arv
1
Pardagraafika adapteri mudel *
Ei ole saadaval
Graafikakaardi HDMI-pesade arv
1
Graafikakaardi videopesade arv (DisplayPort )
1
Graafikakaardi DVI-pesade arv
1
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Võrgustumine
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 2.0 portide arv *
4
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
2
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Keretüüp *
Mini Tower
Toetatud paigutus
Vertikaalne
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Audioväljundi kanalid
5.1 kanalid
Toote tüüp *
PC
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Eelinstallitud tarkvara
Netflix
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365
Komplektis sisalduv tarkvara
Dropbox
Kaubamärgile omased tunnused
HP Support Assistant
Yes
HP Software tagatud
HP Audio Switch
HP segment
Kodu
Võimsus
Toiteallikas *
400 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Bronze, ENERGY STAR
Kaal ja mõõtmed
Laius *
155,4 mm
Sügavus *
304 mm
Kõrgus *
337,4 mm
Kaal *
5,96 kg
Pakendi laius
499 mm
Pakendi sügavus
400 mm
Pakendi kõrgus
287 mm
Pakendi kaal
8,2 kg
Ekraan
Kuvar kaasa arvatud *
No