location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G5 Intel® Core™ i7 i7-9700 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8RM11EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721740007 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP EliteOne 800 G5 Intel® Core™ i7 i7-9700 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kõik ühes PC Must, Hõbe
  • - Intel® Core™ i7 i7-9700 3 GHz Protsessorituumad: 8
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 630
  • - 2 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Ekraan
Ekraani diagonaal *
60,5 cm (23.8")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
Ekraani kuju
Lame
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
9th gen Intel® Core™ i7
Protsessori mudel *
i7-9700
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
4,7 GHz
Protsessori sagedus *
3 GHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
8 GT/s
Jahutusvõimsus (TDP)
95 W
PCI Expressi pesade versioon
3.0
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Protsessori poolt toetatud maksimaalne operatiivmälu
128 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
41,6 GB/s
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
1
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2666 MHz
Mälu (pesad x suurus)
1 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
NVMe
NVMe
Yes
Optilise seadme tüüp *
No
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1200 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3E98
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
2 MP
Kaamera HD tüüp
Full HD
Privaatkaamera
Yes
Privaatsuse tüüp
Pop-up
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Intel
Antenni tüüp
2x2
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
4
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
HDMI-portide arv *
1
DisplayPort arv
1
Kõrvaklapiväljundite arv
1
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
DC-pistik
Yes
Disain
Toote värv *
Must, Hõbe
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Emaplaadi kiip
Intel Q370
Usaldusväärse platvormi moodul (TPM)
Yes
BIOS-i parool
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Thermal solution andmed
PCG 2015D
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
186604
Kaubamärgile omased tunnused
HP esikaamera
HP Webcam FHD IR
HP Security tööriistad
HP BIOSphere; HP Client Security Suite Gen 5; HP Password Manager; HP Power On Authentication; HP Spare Key; HP Sure Click; HP Sure Recover; HP Sure Run; HP Sure Sense; HP Sure Start Gen5
HP Management tööriistad
HP Cloud Recovery
Pliiats
Pliiats kaasa arvatud
No
Kaal ja mõõtmed
Laius (koos alusega)
539,6 mm
Sügavus (koos alusega)
180,2 mm
Kõrgus (koos alusega)
467,7 mm
Kaal (koos jalaga)
8,73 kg
Laius (ilma aluseta)
539,6 mm
Sügavus (ilma aluseta)
180,2 mm
Kõrgus (ilma aluseta)
467,7 mm
Pakendi laius
656 mm
Pakendi sügavus
269 mm
Pakendi kõrgus
518 mm
Pakendi kaal
12,9 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
AC-adapter kaasa arvatud
Yes
Muud funktsioonid
3D-ühilduvus
No
Ekraani diagonaal (meetermõõdustik)
60,5 cm
Autonoomne režiim
No
Eemaldatav kuvar
No
Infrapuna (IR) kaamera
Yes
Windows Hello
Yes