location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 All-in-One PC 512 GB SSD Windows 11 Pro Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9 All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
936R8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198122264919 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 07:21:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProOne 440 G9 All-in-One PC 512 GB SSD Windows 11 Pro Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Must
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

13th Gen Intel multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[8]

5MP camera with TNR

Capture all the details in varied environments with the 5MP camera[3] featuring temporal noise reduction.

Intel Core™ processor

Maintain productivity through your day with the HP Pro Tower 480, featuring the latest Intel Core™ processor.[2]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Recyclable outer box packaging

EPEAT registered[5] and ENERGY STAR certified, using 100% sustainably sourced and recyclable outer box packaging[6].

Protsessor
Protsessori generatsioon
13th gen Intel® Core™ i5
Mälu
Mälupesad
2x SO-DIMM
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Võrgustumine
WiFi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
HDMI-portide arv *
1
HDMI-versioon
1.4
Disain
Värvi nimi
Jack black
2,5" salvede arv
1
Kaabliluku pesa
Yes
Toote värv *
Must
Disain
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Iga päev
Emaplaadi kiip
Intel Q670
Helikiip
Realtek ALC3252
Sisseehitatud kõlar(id)
No
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Ettevõtlus
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
5 - 90 protsenti
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius *
539,3 mm
Sügavus *
225 mm
Kõrgus *
379,4 mm
Kaal *
7,77 kg
Pakendi laius
660 mm
Pakendi sügavus
240 mm
Pakendi kõrgus
462 mm
Pakendi kaal
12,7 kg
Ekraan
Kuvar kaasa arvatud *
Yes